location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 500 navigator Fixed 10.9 cm (4.3") LCD Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02702Z3
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 500 navigator Fixed 10.9 cm (4.3") LCD Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed 10.9 cm (4.3") Black
  • - Auto
  • - Traffic Message Channel (TMC)
  • - Touchscreen 480 x 272 pixels
  • - Bluetooth
Long product name Nokia 500 navigator Fixed 10.9 cm (4.3") LCD Touchscreen Black :
The long product name of Nokia 500 navigator Fixed 10.9 cm (4.3") LCD Touchscreen Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia 500 Auto Navigation, LCD 4.3", 16:9, 480x272, 65536 colors, SDHC, Bluetooth 2.0, miniUSB, black
More>>>
Short summary description Nokia 500 navigator Fixed 10.9 cm (4.3") LCD Touchscreen Black:
This short summary of the Nokia 500 navigator Fixed 10.9 cm (4.3") LCD Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 500, 2D/3D, 10.9 cm (4.3"), 480 x 272 pixels, LCD, 65536 colours, SDHC

Long summary description Nokia 500 navigator Fixed 10.9 cm (4.3") LCD Touchscreen Black:
This is an auto-generated long summary of Nokia 500 navigator Fixed 10.9 cm (4.3") LCD Touchscreen Black based on the first three specs of the first five spec groups.

Nokia 500. Map view options: 2D/3D. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 272 pixels, Display: LCD. Compatible memory cards: SDHC. Bluetooth version: 2.0+EDR. Processor model: Samsung S3C2440A, Processor frequency: 400 MHz, Video formats supported: 3GP, MPEG4, WMV

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 09:32:03
Uk has collected 10 expert reviews for Nokia 500 navigator Fixed 10.9 cm (4.3") LCD Touchscreen Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
Laptopmag.com
Updated:
2011-08-02 09:32:03
A cell phone maker tries its hand at GPS and delivers a dud.
Good Bluetooth for hands-free calling, Fast rerouting, Music, photo, and video features, Pronounces street names...
Bad Large size, Blandly colored maps, Weak FM transmitter, Outdated POI list...
Bottom line While the Nokia 500 is a decent multimedia GPS, Nokia needs to do a much better job with the basics—such as design and POIs—if it’s going to keep up with the competition. While it’s being offered at some retail outlets for as littl...
40%
navigadget.com
Updated:
2011-08-02 09:32:03
Here is video review of Nokia 500 GPS navigation system that we’ve mentioned several times before. As you remember, one of the biggest highlights of Nokia 500 is its beautiful 4.3″ touchscreen. Other features include bluetooth connecitivity, TMC traffi...
0%
navigadget.com
Updated:
2011-08-02 09:32:03
The Nokia 500 GPS navigation system we mentioned before is already on the market in Europe and today we have review of this gadget for you from yournav.One of the nice things about Nokia 500 is the sound quality:…when playing MP3 files, the sound quali...
0%
yournav.com
Updated:
2011-08-02 09:32:03
At the end of 2006, the Finnish telecom giant Nokia released its first PND: the 330 Auto Navigation. We had mixed feelings after reviewing this device. The solid system was an excellent navigator, but it also lacked a lot of extras which were standard...
0%