Epson logo

Epson TM-U220PB (057): Parallel, PS, EDG

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176589
Info modified on:
14 Mar 2024, 19:27:56
Warranty:
12 months Carry-in
Long product name Epson TM-U220PB (057): Parallel, PS, EDG:

4.70 lps, 13.3 cpi / 16 cpi, parallel, 24 V, 160‎ x 248 x 139 mm, 2.5 kg

Epson TM-U220PB (057): Parallel, PS, EDG:

Easy-to-use impact printer

If you need a hard worker that's easy to use and versatile, this is the ideal impact receipt printer

Short summary description Epson TM-U220PB (057): Parallel, PS, EDG:

Epson TM-U220PB (057): Parallel, PS, EDG, Dot matrix, POS printer, 4 lps, 1.6 x 3.1 mm, 16 cpi, 8.3 cm

Long summary description Epson TM-U220PB (057): Parallel, PS, EDG:

Epson TM-U220PB (057): Parallel, PS, EDG. Print technology: Dot matrix, Type: POS printer, Print speed: 4 lps. Maximum roll diameter: 8.3 cm, Supported paper width: 76, 69.5, 57.5 mm. Connectivity technology: Wired, Standard interfaces: Parallel. Sound pressure level (printing): 64 dB, Mean time between failures (MTBF): 180000 h, Autocutter durability: 0.8 million cuts. Product colour: Grey

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.