location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz NeXXt WOW 5502 Blue, Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NeXXt WOW 5502
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55022036 show
Show alternative article codes used in the online market place
Category:
Device for fastening together sheets of paper together with a staple or staples.
Staplers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:25:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz NeXXt WOW 5502 Blue, Metallic :
The long product name of Leitz NeXXt WOW 5502 Blue, Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Esselte 55022036 Leitz 5502 Nexxt Metal Stapler Wow Blue Metallic 30 Sheets
More>>>
Short summary description Leitz NeXXt WOW 5502 Blue, Metallic:
This short summary of the Leitz NeXXt WOW 5502 Blue, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz NeXXt WOW 5502, 30 sheets, Blue, Metallic, 24/6, 26/6, 3 mm, Top, 140 staples

Long summary description Leitz NeXXt WOW 5502 Blue, Metallic:
This is an auto-generated long summary of Leitz NeXXt WOW 5502 Blue, Metallic based on the first three specs of the first five spec groups.

Leitz NeXXt WOW 5502. Stapling capacity: 30 sheets, Product colour: Blue, Metallic, Type of staple: 24/6, 26/6. Weight: 260 g, Dimensions (WxDxH): 40 x 145 x 58 mm

Features
Type of staple
24/6, 26/6
Product colour *
Blue, Metallic
Throat depth
3 mm
Stapling capacity *
30 sheets
Features
Staples loading system
Top
Capacity
140 staples
Weight & dimensions
Weight
260 g
Dimensions (WxDxH)
40 x 145 x 58 mm