location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz NeXXt 50082064 hole punch 30 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NeXXt
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50082064
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50082064
Category:
Manual or electric device used for making perforations (holes) in paper.
Hole Punches Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2017 22:38:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz NeXXt 50082064 hole punch 30 sheets :
The long product name of Leitz NeXXt 50082064 hole punch 30 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NeXXt 5008 Office Hole Punch
More>>>
Leitz NeXXt 50082064 hole punch 30 sheets:
The official description of Leitz NeXXt 50082064 hole punch 30 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Capacity: 3mm/30 sheets (80gsm paper)
- Innovative hand held grip design and sharp stamps for less punching effort
- Click stop guide bar which stays firmly in place with a clear viewing frame for easy visibility of sizes
- Hinged waste box, easy to release
- Material: metal with non-slip plastic base to prevent scratching office furniture
- 10 year guarantee

Short summary description Leitz NeXXt 50082064 hole punch 30 sheets:
This short summary of the Leitz NeXXt 50082064 hole punch 30 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz NeXXt 50082064, 30 sheets, Metal, 3 mm, A4, A5, A6, 107 x 137 x 100 mm

Long summary description Leitz NeXXt 50082064 hole punch 30 sheets:
This is an auto-generated long summary of Leitz NeXXt 50082064 hole punch 30 sheets based on the first three specs of the first five spec groups.

Leitz NeXXt 50082064. Punch capacity: 30 sheets, Material: Metal, Punch distance: 3 mm. Dimensions (WxDxH): 107 x 137 x 100 mm

Brand Image Product code Product Stock Price from
Leitz NeXXt Series Metal Office hole punch 30 sheets Green Leitz NeXXt Series Metal Office hole punch 30 sheets Green
(show image)
50080050 NeXXt Series Metal Office Hole Punch 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt Series Metal Office hole punch 30 sheets Blue Leitz NeXXt Series Metal Office hole punch 30 sheets Blue
(show image)
50080030 NeXXt Series Metal Office Hole Punch 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt Series Metal Office hole punch 30 sheets Red Leitz NeXXt Series Metal Office hole punch 30 sheets Red
(show image)
50080020 NeXXt Series Metal Office Hole Punch 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt WOW Metal Office Hole Punch Leitz NeXXt WOW Metal Office Hole Punch
(show image)
50080035 WOW Metal Office Hole Punch 0.00
(excl. VAT)
0 (incl. VAT)