icecat logo
Icecat: syndicator of product information via global open catalog with more than 19377504 data-sheets & 35906 brands – register (free)
Leitz logo

Leitz NeXXt Series Metal Office hole punch 30 sheets Pink

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48221
Info modified on:
07 Mar 2024, 15:34:52
Long product name Leitz NeXXt Series Metal Office hole punch 30 sheets Pink:

NeXXt Series Metal Office Hole Punch, 3 mm/30 sheets

Leitz NeXXt Series Metal Office hole punch 30 sheets Pink:

Sturdy metal punch for everyday use. Robust and reliable. Patented grip zone and ultra sharp stamps reduce punching effort.

- Punches up to 30 sheets of paper (80 gsm)
- Grip zone and sharper stamps reduce punching effort
- Clear format demarcations and strong guide bar ensure perfect paper alignment
- Easy to empty, hinged waste box
- 10 year guarantee and GS safety tested

Short summary description Leitz NeXXt Series Metal Office hole punch 30 sheets Pink:

Leitz NeXXt Series Metal Office Hole Punch, 30 sheets, Pink, Metal, 8 cm, 5.5 mm, 380 g

Long summary description Leitz NeXXt Series Metal Office hole punch 30 sheets Pink:

Leitz NeXXt Series Metal Office Hole Punch. Punch capacity: 30 sheets, Product colour: Pink, Material: Metal. Diameter: 5.5 mm, Weight: 380 g. Dimensions (WxDxH): 107 x 137 x 100 mm

Specs
Recommended products
Loading...
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.