location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs X-Fi Xtreme Audio Internal 7.1 channels PCI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X-Fi Xtreme Audio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30SB079200000
Category:
A sound card or audio board allows computers to play and record sound. If you have a 5.1 or 7.1 audio board, you can connect your computer to your home cinema set for the real cinema experience, with full surround sound, whilst playing games or viewing DVDs.
Audio Cards Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:43:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs X-Fi Xtreme Audio Internal 7.1 channels PCI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.1 channels 24 bit 108 dB
  • - PCI
  • - Internal
Long product name Creative Labs X-Fi Xtreme Audio Internal 7.1 channels PCI :
The long product name of Creative Labs X-Fi Xtreme Audio Internal 7.1 channels PCI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X-Fi Xtreme Audio
More>>>
Short summary description Creative Labs X-Fi Xtreme Audio Internal 7.1 channels PCI:
This short summary of the Creative Labs X-Fi Xtreme Audio Internal 7.1 channels PCI data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs X-Fi Xtreme Audio, 7.1 channels, Internal, 24 bit, 108 dB, PCI

Long summary description Creative Labs X-Fi Xtreme Audio Internal 7.1 channels PCI:
This is an auto-generated long summary of Creative Labs X-Fi Xtreme Audio Internal 7.1 channels PCI based on the first three specs of the first five spec groups.

Creative Labs X-Fi Xtreme Audio. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 108 dB. Host interface: PCI. Total Harmonic Distortion (THD): 0.006%. Minimum RAM: 256 MB, Minimum processor: Intel Pentium 4 1.6 GHz, AMD Athlon XP 2000+. Minimum storage drive space: 600 MB, Compatible operating systems: Microsoft Windows XP (Service Pack 2, x64 Edition / Media Center Edition)

Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 05:38:56
Uk has collected 1 expert review for Creative Labs X-Fi Xtreme Audio Internal 7.1 channels PCI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
ICIDU

ICIDU 7.1 PCI Sound Card With SPDIF
(show image)
MI-707210 7.1 PCI Sound Card With SPDIF 0.00
(excl. VAT)
0 (incl. VAT)
Eminent PCI Soundcard 5.1 Internal 5.1 channels Eminent PCI Soundcard 5.1 Internal 5.1 channels
(show image)
EM3750 PCI Soundcard 5.1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)