location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-2580N 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-2580N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-2580N/XAX
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-2580N 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI
  • - A4 24 ppm
  • - Maximum duty cycle: 12000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 80 sheets
  • - Internal memory: 64 MB Built-in processor 360 MHz
Warranty:
Long product name Samsung ML-2580N 1200 x 1200 DPI A4 :
The long product name of Samsung ML-2580N 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ML-2580N, 1200 x 1200dpi, 24ppm A4, SPL / PCL6, black
More>>>
Samsung ML-2580N 1200 x 1200 DPI A4:
The official description of Samsung ML-2580N 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for the busiest office environment, the Samsung ML-2850N delivers high print quality in the most demanding monthly duty cycles. It uses cost-effective high-yield consumables to provide a reliable and economical print solution. So, if you're in need of a printer that offer a quality service within budget, take a look at the Samsung ML-2580N.

Fast print performance
With a print out speed of 24ppm, and resolution up to 1200 x 1200dpi, the ML-2580N has the flexibility to meet all your daily print requirements. And with a first print out time (FPOT) of only nine seconds, it won't keep you waiting. With a high monthly duty cycle of 12000 sheets, it meets the demands of any office.

AnyWeb print
AnyWeb Print is a quick and easy way of editing and pulling information together off the web.
You can also save this page as a tiff file or pdf – or print it using your normal print menu. AnyWeb print allows you to easily edit and select your print outs from the web saving you time and money.

Streamlined design
Instead of having a conventional paper tray, the SAMSUNG ML-2850N uses a cassette-type paper feed system. This protects print media from dust and other contaminants, and keeps the interior of the machine clean. With a capacity of 250 sheets, it also means you get less interruptions and spend less time loading paper. An enclosed output tray also helps keep the noise level down to 50dBA, minimising disturbance in the office.

Smart design
As well as having a stylish design that will complement any office environment, the ML-2580N also works on a practical level. The power switch is conveniently located on the top, so you don't have to reach round the back to turn the printer on. A glossy, patterned top prevents unsightly fingerprints and protects against scratch damage.

Cost-effective printing
The SAMSUNG ML-2580N also cuts consumable costs. Toner cartridges are available in cost-effective standard-yield 1500-page versions, or high-yield 2500-page versions which offer even greater savings.

Greater productivity
Delivering reliable, cost-effective print performance, the network-ready ML-2580N can handle the most demanding workloads and can be shared by up to ten users. This multi-user capability also gives your office staff the flexibility to print from other desk locations if necessary.

Short summary description Samsung ML-2580N 1200 x 1200 DPI A4:
This short summary of the Samsung ML-2580N 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-2580N, 1200 x 1200 DPI, A4, 24 ppm, Network ready

Long summary description Samsung ML-2580N 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ML-2580N 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-2580N. Number of print cartridges: 1, Maximum duty cycle: 12000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm. Network ready

Printing
Colour *
No
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
9 s
Features
Maximum duty cycle *
12000 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
80 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Legal
Paper handling
JIS B-series sizes (B0...B9)
B5
Network
Network ready
Yes
Ethernet LAN *
No
Performance
Internal memory *
64 MB
Built-in processor
Yes
Processor model
Samsung
Processor frequency
360 MHz
Sound pressure level (printing)
51 dB
Sound power level (standby)
26 dB
Weight & dimensions
Weight
7.3 kg
Dimensions (WxDxH)
360 x 389 x 197 mm
Other features
Mac compatibility
Yes
Networking features
Ethernet 10/100Base-TX
Compatible operating systems
Windows 2000 / XP / Vista / 2003 Server / 2008 Server Linux Mac X 10.3 - 10.6
Emulations
PCL6, PCL5e, SPL
Compatible products
MLT-D1052S - MLT-D1052L
Source Testseek summary Average rating
Reviews
Updated:
2013-12-22 11:23:33
Uk has collected 3 expert reviews for Samsung ML-2580N 1200 x 1200 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2013-12-22 11:23:33
We've already looked at the Samsung ML-1915 , which the company rates as a personal laser printer, as well as the Dell take on that machine, the 1130 , but the Samsung ML-2580N is billed as a Small Business device, so there should be some key differences...
80%