location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-2571N 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-2571N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-2571N/XAX
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-2571N 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 24 ppm
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 32 MB 150 MHz
Warranty: 1 year
Long product name Samsung ML-2571N 1200 x 1200 DPI A4 :
The long product name of Samsung ML-2571N 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ML-2571N - 1200 x 1200 dpi, 24 ppm, 32MB, 150MHz, USB 2.0, IEEE 1284 Parallel, Ethernet, black
More>>>
Samsung ML-2571N 1200 x 1200 DPI A4:
The official description of Samsung ML-2571N 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

mono laser printer
- the right size for your small work space
- no waiting - fast printing
- powerful performance with network printing
- easy installation - no need to reboot

The network-ready Samsung ML-2571N packs blazing 25ppm print speed at 1200 x 1200dpi resolution into a compact, stylish laser printer that's ideal for small business and workgroups. High-speed USB 2.0, IEEE-1284 parallel and 10 / 100Base-TX ethernet connectivity combines with Windows, Mac and Linux compatibility to provide valuable flexibility.

the right size for your small work space
The most notable feature of the Samsung ML-2571N is its compact size. With dimensions of 354 x 297 x 246mm (13.9" x 11.7" x 9.7"), the monochrome laser printer works in even the smallest business environment. Perch it beside your filing cabinet, or just on top of your desk. The trim proportions of the network-ready ML-2571N ensure that it works in every place, every situation.

powerful performance with network printing
The Samsung ML-2571N is a powerful 400MHz, and 32MB system memory for the one more advanced model, this printer makes your printouts a breeze. This means faster performance over networks, allowing you to accomplish more in less time. Speed means your printer’s memory is free sooner for more prints, and productivity increases.

jam-free system - easy open and close
Bothersome paper jams that stall your print jobs and make copying tasks a headache are now eliminated with a jam-free roller system. Effortless opening and closing and easy paper access makes your printer low-maintenance and trouble-free.

no waiting - fast printing
Clocking in at 24ppm for A4, its printout rate compares favourably even next to other printers. This rapid performance saves valuable time working time. With a resolution of 1200 x 1200dpi, your prints are clear and crisp, just like the original. If you demand fast speed, network connectivity and high quality printouts, ML-2571N is your solution.

easy installation - no need to reboot
Say goodbye to the complicated and cumbersome installation. While setup of other printers can take many steps, you can start using your ML-2571N printer in just four easy clicks, with no need to reboot. We make complete installation of your new printer as simple as possible.

the best for less - economical network printing
You can't top the ML-2571N for its cost-effective operation. Compare with other brands to see how much lower the costs of operation will be. Printing in volume, your savings will only grow. Find true value in the ML-2571N and its economical approach to printing.

Short summary description Samsung ML-2571N 1200 x 1200 DPI A4:
This short summary of the Samsung ML-2571N 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-2571N, Laser, 1200 x 1200 DPI, A4, 24 ppm, Network ready

Long summary description Samsung ML-2571N 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ML-2571N 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-2571N. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm. Network ready

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
8.5 s
Features
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Network
Network ready
Yes
Ethernet LAN *
No
Performance
Internal memory *
32 MB
Processor frequency
150 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
35 dB
Weight & dimensions
Weight
5 kg
Dimensions (WxDxH)
352 x 299 x 242 mm
Other features
Mac compatibility
Yes
Custom media sizes
(76x127 mm) - (216x356)
Networking features
Ethernet 10/100Base-TX
Compatible operating systems
Windows 98/Me/NT4.0/2000/XP Windows 2003 Server Red Hat 8-9 Fedora Core 1-3 Mandrake 9.2-10.1 SuSE 8.2-9.2 Mac OS 8.6-9.2 Mac OS 10.1-10.4
Emulations
PCL 6, PS3
Source Testseek summary Average rating
Reviews
Updated:
2013-12-22 11:23:33
Uk has collected 7 expert reviews for Samsung ML-2571N 1200 x 1200 DPI A4 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
Zdnet.com.au
Updated:
2013-12-22 11:23:32
In a world of multifunction colour printers that do everything short of cooking dinner, monochrome laser printers are often overlooked. They are still the workhorses of most offices, and they are becoming more common in homes and home offices, too. The...
Good Fast print speeds, Great print quality, Low cost of ownership, Small footprint, Network ready...
Bad Limited paperhandling options, RAM is not expandable, Ships with "starter" toner cartridges...
Bottom line The Samsung ML-2571N mono laser printer has the right combination of price and features for a home office user with basic printing needs.
73%
goodgearguide.com.au
Updated:
2013-12-22 11:23:32
The Samsung ML-2571N offers fast monochrome printing in a relatively compact package, but it has few features that set it apart from the competition. Its main paper tray holds a decent 250 sheets, and the top of its dust cover acts as a tray for the ma...
Good Line art test printouts...
Bad Network IP assigning, Laborious paper feed and limited output storage, Average Greyscale and text prints The Final Word Once you get it installed, the Samsung ML-2571N shows itself to be a solidly built printer thats fine for everyday use. However, it...
Bottom line Once you get it installed, the Samsung ML-2571N shows itself to be a solidly built printer thats fine for everyday use. However, it does little to distinguish itself in terms of paper handling, speed, or quality...
60%
pcworld.in
Updated:
2013-12-22 11:23:32
Laser printers, or for that matter inkjets too, have become sufficiently advanced to an extent that pretty much all of them offer good print quality when it comes to documents (black text printing). From resumes to marketing collateral, these printers...
Good Good quality prints, Low running cost, Reasonably fast...
Bad A bit expensive...
Bottom line Overall good quality prints, lowest cost per print and brisk operation complemented by LAN connectivity justify its high asking price...
82%
pcworld.com_techhive.com
Updated:
2013-12-22 11:23:32
Samsung ML-2571N This model is easy to maintain, but its print quality was mixed and its network setup could be simpler. The $200 (as of 8/4/2006) Samsung ML-2571N offers fast monochrome printing in a relatively compact package, but it has few features...
Good Offers faster than average print speeds...
Bad Complex network installation, No userservicable parts...
Bottom line This model is easy to maintain, but its print quality was mixed and its network setup could be simpler.
79%