location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-660ND Colour 2400 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-660ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-660ND/XAX
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-660ND Colour 2400 x 2400 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 2400 DPI
  • - A4 24 ppm
  • - Duplex printing
  • - Maximum duty cycle: 80000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 200 sheets
  • - Internal memory: 128 MB Built-in processor 533 MHz
Warranty: 1 year
Long product name Samsung CLP-660ND Colour 2400 x 2400 DPI A4 :
The long product name of Samsung CLP-660ND Colour 2400 x 2400 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLP-660ND - 2400 x 600 dpi, 24 ppm, 128MB, USB 2.0, Ethernet
More>>>
Samsung CLP-660ND Colour 2400 x 2400 DPI A4:
The official description of Samsung CLP-660ND Colour 2400 x 2400 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The powerful, network-ready SAMSUNG CLP-660ND colour laser printer delivers full colour or black text at blazing print speeds up to 25ppm, with the first-page-out-times in less than 14 seconds. To help you stay focused without interruption, the CLP-660ND includes a 250 page cassette tray. Once you own the CLP-660ND it's hard to imagine working without it.

maximise efficiency
SAMSUNG CLP-660ND achieves exceptional printing results while reducing total operating costs and realizing a low cost per page. Maximise efficiency for your business with the effective SAMSUNG CLP-660ND. What's more, the CLP-660ND has a Duplex facility available on option, meaning lower paper consumption and even greater efficiency for your business.

device management solution
While we’ve increased the speed of our printers to let you get on with the work at hand, we realise you won’t want to compromise on quality. With the ability to produce up to 24 pages per minute in A4 (up to 25ppm in Letter), SAMSUNG'S new printer range possesses the capacity to provide quality printouts at break-neck speeds, providing the ideal environment for maximum productivity in a home or business setting.

high memory capacity
Having a printer that possesses a larger memory reduces restraints in the workplace and makes for a smoother, more efficient running network. Flexibility is paramount in any business, and with a memory expandable to as much as 640 megabytes, the new SAMSUNG printer gives you and your business the ability to operate at its fullest potential.

duplex printing
Enhance your efficiency with the built-in, one-touch automatic duplex feature. Printing double-sided documents saves money and time.

Short summary description Samsung CLP-660ND Colour 2400 x 2400 DPI A4:
This short summary of the Samsung CLP-660ND Colour 2400 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-660ND, Laser, Colour, 2400 x 2400 DPI, A4, 24 ppm, Duplex printing

Long summary description Samsung CLP-660ND Colour 2400 x 2400 DPI A4:
This is an auto-generated long summary of Samsung CLP-660ND Colour 2400 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Samsung CLP-660ND. Print technology: Laser, Colour. Maximum duty cycle: 80000 pages per month. Maximum resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
14 s
Features
Maximum duty cycle *
80000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
200 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4
Network
Network ready
Yes
Ethernet LAN *
No
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Built-in processor
Yes
Processor model
MIPS
Processor frequency
533 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
29 dB
Weight & dimensions
Weight
25.6 kg
Dimensions (WxDxH)
432 x 432 x 426 mm
Other features
Mac compatibility
Yes
Custom media sizes
(76x127 mm) - (216x356)
Networking features
Ethernet 10/100Base-TX
Compatible operating systems
Win 2000/XP/2003/Vista Linux 8.0-9.0, 9.2-10.1, 8.2-9.2, 1-4 Mac 10.3-10.4
Emulations
PostScipt 3, PCL 6, SPL-C
Source Testseek summary Average rating
Reviews
Updated:
2013-12-22 11:23:12
Uk has collected 4 expert reviews for Samsung CLP-660ND Colour 2400 x 2400 DPI A4 and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-12-22 11:23:11
Samsungs CLP-660ND is a capable colour laser printer with features that will suit small businesses. It provides automatic duplexing and can connect to a network, but print quality is inconsistent. The Samsung CLP-660ND has a 250-sheet paper cassette and a 100-sheet multiple purpose tray. An additional 500-sheet paper tray can be added for $473. The printer has USB and Ethernet ports. It is powered by a 533MHz processor and 128MB of memory, which is user-upgradeable to a maximum of 640MB. There...
Good Fast print speeds, automatic duplexing, user-upgradeable memory, UPnP network discovery...
Bad Expensive consumables, generally poor print quality...
Bottom line Samsung’s CLP-660ND colour laser printer suffers from poor print quality and expensive consumables. When it comes to quality, there are better printers available...
55%
pcadvisor.co.uk
Updated:
2013-12-22 11:23:11
Samsungs CLP-660ND colour laser printer has a lot of competition in its price range. While its a decent printer in most respects, its subpar graphics quality dampens our overall enthusiasm for it. The Samsung CLP-660ND achieved an adequate speed o...
Bottom line The better-than-average reliability of Samsung printer products buoys the ranking of an otherwise run-of-the mill printer. The Samsung CLP-660ND struggles with graphics quality so, if you buy it, you should probably stick to pie charts and other simpl...
60%
gcn.com
Updated:
2013-12-22 11:23:11
There seemed to be no way to tell when or why this was happening. All of our official tests times were recorded without the CLP- 660ND having to stop and think about things, but if you happen to hit one of these calibration processes in the middle of...
0%
pcworld.com_techhive.com
Updated:
2013-12-22 11:23:12
The CLP-660ND color laser printer offers decent speed and design, but its grainy graphics arent for the art crowd.
Good Excellent text quality, Good reliability...
Bad Inferior graphics quality, Expensive toner...
Bottom line The CLP-660ND color laser printer offers decent speed and design, but its grainy graphics arent for the art crowd.
71%