location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-3175FN Laser A4 2400 x 600 DPI 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-3175FN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-3175FN/XAX
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLX-3175FN Laser A4 2400 x 600 DPI 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - A4 16 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB
  • - 15.2 kg
Warranty:
Long product name Samsung CLX-3175FN Laser A4 2400 x 600 DPI 16 ppm :
The long product name of Samsung CLX-3175FN Laser A4 2400 x 600 DPI 16 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLX-3175FN - 2400 x 600 DPI, 16 ppm, laser, 128MB, LCD, Fax, USB 2.0, Fast Ethernet, 15200g, black
More>>>
Samsung CLX-3175FN Laser A4 2400 x 600 DPI 16 ppm:
The official description of Samsung CLX-3175FN Laser A4 2400 x 600 DPI 16 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Color Multifunction Printer
- Small footprint with big output
- Deliver documents faster with one-touch function
- Distinctive design that complements office

Small footprint with big output
A small footprint of 16.3" x 14.7" means it will fit comfortably in your home office or small workgroup.

Distinctive finish
Small, compact, and with an elegant touch, this printer makes an impressive addition to every space.

Deliver documents faster with one-touch function
Built-in one-touch function gives you fast copying features, like ID card, clone, N-up, auto fit and poster, USB Direct Printing and Scanning.

Distinctive design that complements offices
Small, compact and elegant.

Short summary description Samsung CLX-3175FN Laser A4 2400 x 600 DPI 16 ppm:
This short summary of the Samsung CLX-3175FN Laser A4 2400 x 600 DPI 16 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-3175FN, Laser, Colour printing, 2400 x 600 DPI, Colour copying, A4, Direct printing

Long summary description Samsung CLX-3175FN Laser A4 2400 x 600 DPI 16 ppm:
This is an auto-generated long summary of Samsung CLX-3175FN Laser A4 2400 x 600 DPI 16 ppm based on the first three specs of the first five spec groups.

Samsung CLX-3175FN. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
26 s
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (colour, normal quality, A4)
4 cpm
Copy speed (black, normal, US Letter)
17 cpm
Copy speed (colour, normal, US Letter)
4 cpm
Time to first copy (black, normal)
18 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
Flatbed scanner
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
2 MB
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Number of print cartridges *
3
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
80 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Executive, Folio, Legal, Letter
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Internal memory *
128 MB
Sound pressure level (copying)
52 dB
Sound power level (standby)
27 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Weight & dimensions
Weight
15.2 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
415 x 342 x 373 mm
Network ready
Yes
Power requirements
220-240V
Modem type
ITU-T G3
Image scaling/enlargement range
25 - 400%
Compatible operating systems
Windows 2000/ XP/ 2003/ Vista Linux Red Hat 8.0 - 9.0 Mandrake 9.2 - 10.1 SuSE 8.2 - 9.2 Fedora Core 1 - 4 Mac OS X 10.3 - 10.5
PictBridge
Yes
Emulations
SPL-C
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 08:10:03
Uk has collected 13 expert reviews for Samsung CLX-3175FN Laser A4 2400 x 600 DPI 16 ppm and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
businesscomputingworld.co.uk
Updated:
2015-06-25 08:10:02
Imagine a colour laser printer that delivers above-par output, copies in colour as well as scans and faxes via USB, Ethernet or Wi-Fi. Imagine this printer also looks great, is small and light enough to sit on your desk, and costs under £250. Imagine...
0%
digitalversus.com
Updated:
2015-06-25 08:10:02
Build QualityThe CLX-3175FW is a multifunction colour laser printer with a fax machine, which includes both WiFi and an Ethernet port. Unfortunately, the double-sided mode is manual, not automatic. Youll have to make to do with using Samsungs own SPL...
Good Text quality (in draft mode and normal mode), Windows, Mac and Linux compatibility...
Bad Ships with smaller toner cartridges, Lacks sharpness, No PCL6 or PS3 support, Graphics quality, Slow at colour printing for a laser printer...
60%
expertreviews.co.uk
Updated:
2015-06-25 08:10:02
The cheapest colour laser printer here, Samsungs CLX-3175FN is also the smallest. Although it has a 10/100 Ethernet port, its small 150-sheet paper tray means that the CLX-3175FN is best used as a personal printer. A two-line LCD display lets you n...
80%
tomsguide.com
Updated:
2015-06-25 08:10:02
This Samsung printer is a color laser printer for the price of a black and white laser. If colour printing is what's important to you...
60%
trustedreviews.com
Updated:
2015-06-25 08:10:03
The CLX-3175FW is another of Samsung's "smallest ‘xyz's on the planet". This time it's a wireless, colour, laser multifunction printer. We like to think size isn't that important, but clearly a small profile on the desktop can be an advantage. This is an...
70%
pcmag.com
Updated:
2015-06-25 08:10:03
After Samsung earned an Editors Choice for its $200 CLP-315 color laser printer, I couldnt wait to get my hands on the CLX-3175FN, a color laser all-in-one (AIO) with its own impressively low price ($400 street) and a surprisingly full set of feat...
Good Low price. Small. Prints, scans, and faxes over a network. Standalone fax machine, copier, and e-mail sender.
Bad Although good enough for most business purposes, text quality is a touch below par for a laser.
Bottom line The Samsung CLX-3175FN is small enough to be a truly personal color laser AIO, although the network connector will also let you share it in a small office...
80%