Long product name Microsoft Office Pro 2000 Win32 ChnTrad Disk Kit MVL CD SR1 Desktop publishing
:
Media: Office Pro 2000 Win32 ChnTrad Disk Kit MVL CD SR1
The long product name of Microsoft Office Pro 2000 Win32 ChnTrad Disk Kit MVL CD SR1 Desktop publishing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Media: Office Pro 2000 Win32 ChnTrad Disk Kit MVL CD SR1
More>>>
Short summary description Microsoft Office Pro 2000 Win32 ChnTrad Disk Kit MVL CD SR1 Desktop publishing:
This short summary of the Microsoft Office Pro 2000 Win32 ChnTrad Disk Kit MVL CD SR1 Desktop publishing data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Office Pro 2000 Win32 ChnTrad Disk Kit MVL CD SR1, Desktop publishing, 115 MB, Intel Pentium - 133 MHz, Microsoft Windows 98, Microsoft Windows 2000 Professional, Microsoft Windows XP, Microsoft Windows..., PC
Long summary description Microsoft Office Pro 2000 Win32 ChnTrad Disk Kit MVL CD SR1 Desktop publishing:
This is an auto-generated long summary of Microsoft Office Pro 2000 Win32 ChnTrad Disk Kit MVL CD SR1 Desktop publishing based on the first three specs of the first five spec groups.
Microsoft Office Pro 2000 Win32 ChnTrad Disk Kit MVL CD SR1. Type: Desktop publishing. Minimum storage drive space: 115 MB, Minimum processor: Intel Pentium - 133 MHz, Compatible operating systems: Microsoft Windows 98, Microsoft Windows 2000 Professional, Microsoft Windows XP, Microsoft Windows.... Platform: PC