location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MC007B/A computer monitor 68.6 cm (27") 2560 x 1440 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC007B/A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC007B/A
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:06:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MC007B/A computer monitor 68.6 cm (27") 2560 x 1440 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27")
  • - 2560 x 1440 pixels 16:9
  • - 12 ms 375 cd/m²
  • - 250 W
Long product name Apple MC007B/A computer monitor 68.6 cm (27") 2560 x 1440 pixels White :
The long product name of Apple MC007B/A computer monitor 68.6 cm (27") 2560 x 1440 pixels White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27" TFT LCD, 2560 x 1440, 375 cd/m2, 1000:1, 12 ms, Mini DisplayPort, 3 x USB 2.0, Camera, 2.1 49Watt
More>>>
Short summary description Apple MC007B/A computer monitor 68.6 cm (27") 2560 x 1440 pixels White:
This short summary of the Apple MC007B/A computer monitor 68.6 cm (27") 2560 x 1440 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MC007B/A, 68.6 cm (27"), 2560 x 1440 pixels, LCD, 12 ms, White

Long summary description Apple MC007B/A computer monitor 68.6 cm (27") 2560 x 1440 pixels White:
This is an auto-generated long summary of Apple MC007B/A computer monitor 68.6 cm (27") 2560 x 1440 pixels White based on the first three specs of the first five spec groups.

Apple MC007B/A. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels. Display: LCD. Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:25:44
Uk has collected 30 expert reviews for Apple MC007B/A computer monitor 68.6 cm (27") 2560 x 1440 pixels White and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
trustedreviews.com
Updated:
2017-03-01 09:25:44
There’s no doubt that the iMac is a pretty, pretty thing. Indeed for us, it’s the Natalie Portman of computers [high praise indeed – Ed]; beautiful, stylish and intelligent, and the all-in-one desktop computer by which all others are judged. Bac...
70%
techradar.com
Updated:
2017-03-01 09:25:44
Apple kit's never cheap, and the Apple 27-inch Cinema Display, stunning though the image is, does little to break that notion. At £899 before January's VAT rise, this costs more than an 11-inch MacBook Air, although you do get a heck of a lot more scre...
Good Bright and sharp, Single cable to Mac, Good speakers...
Bad Very pricey, Colour consistency not the best, Height not adjustable...
70%
pcadvisor.co.uk
Updated:
2017-03-01 09:25:44
Product Code: MC007B/A If you're a fan of the 27in Apple iMac, but don't want to give up the portability of your MacBook Pro or expandability of your Mac Pro, Apple thinks you'll love its 27in LED Cinema Display. The display is essentially a 27in iMa...
Bottom line Apple’s 27in LED Cinema Display makes a great companion to any Mac that uses a Mini DisplayPort connection, but is especially well suited to Mac portable users who can take advantage of the provided Mag Safe power connector and the display’s USB ports...
70%
pcauthority.com.au
Updated:
2017-03-01 09:25:44
If you're looking for a compact, affordable monitor, Apple's latest Cinema Display isn't it. Replacing the 24in and 30in monitors in Apple's line-up, the huge 27in model looks remarkably like an iMac on a diet, and comes with a glossy 2560 x 1440 panel...
Bottom line Apple's extravagant 27in Cinema Display looks wonderful, but is it really worth all that cash?...
67%
alphr.com
Updated:
2017-03-01 09:25:44
If you're looking for a compact, affordable monitor, Apple's latest Cinema Display isn't it. Replacing the 24in and 30in monitors in Apple's line-up, the huge 27in model looks remarkably like an iMac on a diet, and comes with a glossy 2,560 x 1,440 pan...
Bottom line Mouth-watering design and good image quality, but it's pricey and overly restrictive...
67%
macworld.com.au
Updated:
2017-03-01 09:25:44
If you’re a fan of the 27in iMac, but don’t want to give up the portability of your MacBook Pro or expandability of your Mac Pro, Apple thinks you’ll love its new . The display is basically a 27in iMac without the computer, matching closely that popula...
Bottom line Apple’s 27in LED Cinema Display makes a great companion to any Mac that uses a Mini DisplayPort connection, but is especially well suited to Mac portable users who can take advantage of the provided Mag Safe power connector and the display’s USB ports...
70%
about.com
Updated:
2017-03-01 09:25:44
Manufacturer's SiteOct 4 2010 - For years, Apple has offered gorgeous displays that appeal to graphic designers and media professionals. Now with the availability of Boot Camp, Apple products can even be used by Windows PC gamers. The latest Cinema Dis...
Good Resolution, Design, Builtin iSight Camera and Microphone...
Bad Only a Mini DisplayPort, Price, Lack of an Adjustable Height Stand, Boot Camp Install is Needed for Windows Users...
70%
techworld.com
Updated:
2017-03-01 09:25:44
If you’re a fan of the 27in iMac, but don’t want to give up the portability of your MacBook Pro or expandability of your Mac Pro, Apple thinks you’ll love its new 27in LED Cinema Display. The display is basically a 27in iMac without the computer, matc...
Bottom line Apple’s 27in LED Cinema Display makes a good companion to any Mac with a Mini DisplayPort connection, but is especially well suited to portable Mac users who can take advantage of the MagSafe power connector and the display’s USB ports to attach keybo...
0%
barefeats.com
Updated:
2017-03-01 09:25:44
We ordered the Apple 27" LED Cinema Display the day it appeared on the Apple Store website (Sept 17th). We've had the 27" LED Cinema in our lab since Sept 24th. We haven't done an extensive, scientific comparison with a host of other displays. If you...
0%
computershopper.com
Updated:
2017-03-01 09:25:44
When we first saw the eye-popping screen on the latest version of the 27-inch Apple iMac, with its 2,560x1,440 native resolution and huge spread, we weren't sure we would ever be able to go back to a smaller screen. For Mac users with scre...
Good Gorgeous display; beautiful design; works seamlessly with a Mac...
Bad Difficult to use with Windows; expensive; limited connectivity options and physical adjustability...
Bottom line This huge LCD packs impressive performance and sky-high resolution into a beautifully designed, stunning screen. It's not without quirks, however, and Windows users (even in Boot Camp) will want to steer clear...
82%
techworld.com
Updated:
2017-03-01 09:25:44
Does a 24-inch display seem too cramped? Does a 30-inch seem too big? If so, Apple's monitor moves this week should fit you just right. Here's how Apple's latest Cinema Display reshuffles the company's lineup, along with a look at where the new produc...
Bottom line Look for reviews of the new Apple display in September, as well as the NEC and Dell monitors mentioned here shortly...
0%
macworld.com
Updated:
2017-03-01 09:25:44
Does a 24-inch display seem too cramped? Does a 30-inch seem too big? If so, Apple’s monitor moves this week should fit you just right. Here’s how Apple’s latest Cinema Display reshuffles the company’s lineup, along with a look at where the new produc...
0%
anandtech.com
Updated:
2017-03-01 09:25:44
Two years ago Apple introduced its first LED backlit Cinema Display. The 24-inch model updated the styling of Apple’s displays to match the unibody MacBook Pro’s ID. It also added features like a built-in MagSafe power supply and mini DisplayPort inpu...
0%
Country Distributor
United Kingdom 1 distributor(s)