HP logo

HP ZBook 17 G3 Intel® Core™ i5 i5-6300HQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133557
Info modified on:
14 Mar 2024, 19:42:43
Bullet Points HP ZBook 17 G3 Intel® Core™ i5 i5-6300HQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Black:
  • - Windows 7 Professional 64-bit
  • - Intel® Core™ i5-6300HQ (6MB Cache, 2.3GHz)
  • - 43.9 cm (17.3") Full HD 1920 x 1080
  • - 8GB DDR4-SDRAM & 512GB SSD
Long product name HP ZBook 17 G3 Intel® Core™ i5 i5-6300HQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Black:

Intel® Core™ i5-6300HQ (6MB Cache, 2.3GHz), 8GB DDR4-SDRAM, 512GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080, Intel HD Graphics 530, LAN, Windows 7 Professional 64-bit

HP ZBook 17 G3 Intel® Core™ i5 i5-6300HQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Black:

Wish you could take your desktop workstation on the road with you? The HP ZBook 17 offers HP’s ultimate in power plus portability with a 43,9 cm (17.3") diagonal screen, massive scalability and configurability, and all the latest power-packed features.

Carry it with confidence
- Push the boundaries of performance without pushing the boundaries of portability. HP's biggest and most powerful mobile workstation just got 25% thinner and 11% lighter than the previous generation, with a stunning magnesium aluminum facelift.

Defined by HP Z DNA
- Work confidently with HP mobile workstations designed around 30 years of HP Z DNA with extensive ISV certification. It’s reliable, designed to pass MIL-STD 810G testing, and endure 120K hours of testing in HP's Total Test Process.

Short summary description HP ZBook 17 G3 Intel® Core™ i5 i5-6300HQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Black:

HP ZBook 17 G3, Intel® Core™ i5, 2.3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description HP ZBook 17 G3 Intel® Core™ i5 i5-6300HQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Black:

HP ZBook 17 G3. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300HQ, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.