Philips logo

Philips FC6901/01 handheld vacuum Blue, Petrol colour Bagless

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88931
Info modified on:
23 Aug 2024, 22:03:25
Short summary description Philips FC6901/01 handheld vacuum Blue, Petrol colour Bagless:

Philips FC6901/01, Dry&wet, Cyclonic, 1000 l/min, 84 dB, 60 m², Bagless

Long summary description Philips FC6901/01 handheld vacuum Blue, Petrol colour Bagless:

Philips FC6901/01. Cleaning type: Dry&wet, Vacuum air filtering: Cyclonic, Airflow: 1000 l/min. Dust container type: Bagless, Product colour: Blue, Petrol colour, Dirt capacity dry: 0.6 L. Power source: Battery, Runtime: 55 min, Charging time: 5 h. Weight: 2.65 kg. Dust capacity: 0.6 L, Maximum airflow: 1000 l/min

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.