location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1 Port Native PCI Express RS232 Serial Adapter Card with 16550 UART

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port Native PCI Express RS232 Serial Adapter Card with 16550 UART
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX1S553
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030841726 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:43:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com PEX1S553 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 1 Port Native PCI Express RS232 Serial Adapter Card with 16550 UART
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: Serial
  • - Green
Warranty: 2 years
Long product name StarTech.com 1 Port Native PCI Express RS232 Serial Adapter Card with 16550 UART :
The long product name of StarTech.com 1 Port Native PCI Express RS232 Serial Adapter Card with 16550 UART. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com .
More>>>
StarTech.com 1 Port Native PCI Express RS232 Serial Adapter Card with 16550 UART:
The official description of StarTech.com 1 Port Native PCI Express RS232 Serial Adapter Card with 16550 UART as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add a high-speed RS-232 Serial port to your computer through a PCI Express expansion slot

The PEX1S553 PCI Express Serial adapter card allows you to turn a PCI Express slot into an RS232 (DB9) serial connection. The card is constructed using a native single chip design that lets you harness the full capability offered by PCI Express (PCIe), while reducing the load applied to the CPU by as much as 48% over conventional bridge chip serial cards.

The PCI Express (RS232) Serial Adapter Card is compatible with a broad range of operating systems including Windows 2000/XP/2003/Vista/Windows 7/Server 2008 R2 (32 and 64 bit), Linux Kernel 2.6.11 to 4.11x, as well as MAC OS X 10.4 and above. The adapter card includes an optional half-height/low profile bracket, that lets you add a serial port to virtually any computer, regardless of the case form factor.

This product is a replacement for our PEX1S552 card.

Backed by a StarTech.com Lifetime warranty and free lifetime technical support.

The StarTech.com Advantage

- Native single-chip, single lane PCI Express chipset delivers true PCIe performance
- Standard and low profile/half-height bracket included to ensure fitment in any system
- Easy to install and use with full step-by-step instructions saving time and hassle

Short summary description StarTech.com 1 Port Native PCI Express RS232 Serial Adapter Card with 16550 UART:
This short summary of the StarTech.com 1 Port Native PCI Express RS232 Serial Adapter Card with 16550 UART data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1 Port Native PCI Express RS232 Serial Adapter Card with 16550 UART, PCIe, Serial, PCIe 1.1, RS-232, Green, Microsoft WHQL, CE, FCC

Long summary description StarTech.com 1 Port Native PCI Express RS232 Serial Adapter Card with 16550 UART:
This is an auto-generated long summary of StarTech.com 1 Port Native PCI Express RS232 Serial Adapter Card with 16550 UART based on the first three specs of the first five spec groups.

StarTech.com 1 Port Native PCI Express RS232 Serial Adapter Card with 16550 UART. Host interface: PCIe, Output interface: Serial, Expansion card standard: PCIe 1.1. Product colour: Green, Certification: Microsoft WHQL, CE, FCC. Chipset: ASIX - MCS9922CV-AA, Baud rate: 460.8 Kbit/s, FIFO (First In, First Out): 128 B. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard,..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows.... Width: 80 mm, Depth: 105 mm, Height: 20 mm

Ports & interfaces
Host interface *
PCIe
Output interface *
Serial
Expansion card standard
PCIe 1.1
Serial ports quantity
1
Serial interface type
RS-232
Peripheral (Molex) power connectors (4-pin)
1
Design
Internal *
Yes
Product colour
Green
Certification
Microsoft WHQL, CE, FCC
Features
Chipset
ASIX - MCS9922CV-AA
Baud rate
460.8 Kbit/s
FIFO (First In, First Out)
128 B
Operational conditions
Operating temperature (T-T)
-10 - 80 °C
Storage temperature (T-T)
-20 - 100 °C
Operating relative humidity (H-H)
5 - 85%
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows 95, Windows 98SE, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016
Other operating systems supported
DOS, Windows XP Embedded
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
80 mm
Depth
105 mm
Height
20 mm
Weight
51.5 g
Packaging data
Drivers included
Yes
Manual
Yes
Package width
38 mm
Package depth
213 mm
Package height
138 mm
Package weight
200 g
Brand Image Product code Product Stock Price from
StarTech.com 1S1P Native PCI Express Parallel Serial Combo Card with 16950 UART StarTech.com 1S1P Native PCI Express Parallel Serial Combo Card with 16950 UART
(show image)
PEX1S1P952 1S1P Native PCI Express Parallel Serial Combo Card with 16950 UART 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)