location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 100Mbps PCI Multi Mode ST Fiber Ethernet NIC Network Adapter 2km

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100Mbps PCI Multi Mode ST Fiber Ethernet NIC Network Adapter 2km
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI100MMST show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030840712 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:37:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 100Mbps PCI Multi Mode ST Fiber Ethernet NIC Network Adapter 2km
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI Fiber
  • - 100 Mbit/s
  • - Internal Component for: PC Chipset: Via - VT6105M
Warranty: 2 Year Warranty
Long product name StarTech.com 100Mbps PCI Multi Mode ST Fiber Ethernet NIC Network Adapter 2km :
The long product name of StarTech.com 100Mbps PCI Multi Mode ST Fiber Ethernet NIC Network Adapter 2km. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100Mbps PCI Multi Mode ST Fiber Ethernet NIC Network Adapter 2km
More>>>
StarTech.com 100Mbps PCI Multi Mode ST Fiber Ethernet NIC Network Adapter 2km:
The official description of StarTech.com 100Mbps PCI Multi Mode ST Fiber Ethernet NIC Network Adapter 2km as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect a PC directly to a multimode ST fiber network through an available PCI slot
The PCI100MMST 100 Mbps Fiber Optic (MM ST) PCI Ethernet Adapter Card offers the perfect "Fiber-to-the-desk" solution allowing you to add a multimode ST fiber port to your system through an available standard or low-profile PCI slot.
A simple solution for connecting a computer directly to a fiber network, the Fiber Ethernet Adapter card can be installed in the computer through any PCI slot and is perfectly suited for high bandwidth applications with support for Full Duplex operation and 10/100 Mbps transfer speeds at distances of up to 2km.
Ideal for secure network setups, the PCI100MMST offers a direct fiber connection which is not susceptible to electronic interference like standard RJ45 networks.
Backed by a StarTech.com 2-year warranty and free lifetime technical support.
The StarTech.com Advantage
- Ideal for secure setups - Direct fiber means no electronic interference like standard RJ45 network cards
- Versatile and comprehensive transfer support with Full Duplex 10/100 Mbps transfer speeds
- Retain full speed to a remote terminal over distances of up to 2km

Short summary description StarTech.com 100Mbps PCI Multi Mode ST Fiber Ethernet NIC Network Adapter 2km:
This short summary of the StarTech.com 100Mbps PCI Multi Mode ST Fiber Ethernet NIC Network Adapter 2km data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 100Mbps PCI Multi Mode ST Fiber Ethernet NIC Network Adapter 2km, Internal, Wired, PCI, Fiber, 100 Mbit/s, Blue, Silver

Long summary description StarTech.com 100Mbps PCI Multi Mode ST Fiber Ethernet NIC Network Adapter 2km:
This is an auto-generated long summary of StarTech.com 100Mbps PCI Multi Mode ST Fiber Ethernet NIC Network Adapter 2km based on the first three specs of the first five spec groups.

StarTech.com 100Mbps PCI Multi Mode ST Fiber Ethernet NIC Network Adapter 2km. Internal. Connectivity technology: Wired, Host interface: PCI, Interface: Fiber. Maximum data transfer rate: 100 Mbit/s. Product colour: Blue, Silver

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Interface *
Fiber
Network
Maximum data transfer rate *
100 Mbit/s
Ethernet LAN
Yes
Wake-on-LAN ready
Yes
Full duplex
Yes
Maximum operating distance
2000 m
Design
Component for *
PC
Product colour
Blue, Silver
Internal *
Yes
Chipset
Via - VT6105M
Certification
CE, FCC, RoHS
Power
Power consumption (typical)
1 W
System requirements
Compatible operating systems
Windows 2000/XP/Server 2003/Vista/7/Server 2008 Linux
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Weight & dimensions
Width
56 mm
Depth
121 mm
Height
18 mm
Weight
80 g
Packaging data
Package width
50 mm
Package depth
270 mm
Package height
170 mm
Other features
Compliance industry standards
IEEE802.3u, IEEE802.3x, IEEE802.1Q, IEEE802.1p
Power requirements
3.3/5V
Supported data transfer rates
10 Mbit/s
Networking features
Fast Ethernet
Ports quantity
1
Connector(s)
ST FM
Link/Act LED
Yes
Package length
27 cm
Dimensions (W x D x H) (imperial)
55.9 x 120.9 x 18 mm (2.2 x 4.76 x 0.71")
Network ready
Yes
Brand Image Product code Product Stock Price from
StarTech.com PEX1000MMST network card Internal Ethernet 1000 Mbit/s StarTech.com PEX1000MMST network card Internal Ethernet 1000 Mbit/s
(show image)
PEX1000MMST PEX1000MMST 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)