location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Compact USB 2.0 to Gigabit Ethernet NIC Network Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StarTech.com Compact USB 2.0 to Gigabit Ethernet NIC Network Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB21000S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030840064 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com Compact USB 2.0 to Gigabit Ethernet NIC Network Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - USB Ethernet
  • - 1000 Mbit/s
  • - Component for: PC/Laptop Chipset: ASIX - AX88178
Warranty: Lifetime
Long product name StarTech.com Compact USB 2.0 to Gigabit Ethernet NIC Network Adapter :
The long product name of StarTech.com Compact USB 2.0 to Gigabit Ethernet NIC Network Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Compact USB 2.0 to Gigabit Ethernet NIC Network Adapter
More>>>
StarTech.com Compact USB 2.0 to Gigabit Ethernet NIC Network Adapter:
The official description of StarTech.com Compact USB 2.0 to Gigabit Ethernet NIC Network Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add Gigabit Ethernet to any USB 2.0 compatible PC or Notebook PC
The USB21000S Gigabit USB 2.0 Ethernet Adapter adds a single RJ45 Ethernet port to a USB-enabled computer system, with support for link speeds of up to 1000 Mbps. Backward compatible with USB 1.x computer systems and 10/100 Mbps Ethernet networks, this compact and portable USB network adapter offers an ideal desktop replacement network adapter or laptop accessory. Backed by a StarTech.com 2-year warranty and free lifetime technical support.
* Easily add Gigabit network support to a Desktop PC or laptop without having to reboot or open the computer case
* The USB Network Adapter features a lightweight design making it the perfect solution for applications that require portability
* Backed by a StarTech.com Lifetime warranty and Free lifetime technical support

Short summary description StarTech.com Compact USB 2.0 to Gigabit Ethernet NIC Network Adapter:
This short summary of the StarTech.com Compact USB 2.0 to Gigabit Ethernet NIC Network Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Compact USB 2.0 to Gigabit Ethernet NIC Network Adapter, Wired, USB, Ethernet, 1000 Mbit/s, Black

Long summary description StarTech.com Compact USB 2.0 to Gigabit Ethernet NIC Network Adapter:
This is an auto-generated long summary of StarTech.com Compact USB 2.0 to Gigabit Ethernet NIC Network Adapter based on the first three specs of the first five spec groups.

StarTech.com Compact USB 2.0 to Gigabit Ethernet NIC Network Adapter. Connectivity technology: Wired, Host interface: USB, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s. Product colour: Black

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Interface *
Ethernet
Network
Maximum data transfer rate *
1000 Mbit/s
Ethernet LAN
Yes
Full duplex
Yes
Design
Component for *
PC/Laptop
Product colour
Black
Internal *
No
Chipset
ASIX - AX88178
System requirements
Compatible operating systems
Windows 2000/XP/Server 2003/Vista/7/Server 2008/CE6.0 Mac OS 10.4/10.5/10.6 Linux kernel 2.6.14 +
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-20 - 75 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
33 mm
Depth
266.7 mm
Height
21 mm
Weight
40.5 g
Packaging data
Package width
140 mm
Package depth
200 mm
Package height
30 mm
Package weight
98.35 g
Other features
Compliance industry standards
IEEE 802.3, 802.3u, 802.3ab
Supported data transfer rates
10/100 Mbit/s
Networking features
Gigabit Ethernet
Ports quantity
1
Link/Act LED
Yes
Dimensions (W x D x H) (imperial)
33 x 266.7 x 21.1 mm (1.3 x 10.5 x 0.83")
Operating temperature (T-T)
32 - 158 °F
Country Distributor
United Kingdom 1 distributor(s)