location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DES-1005D Unmanaged L2 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DES-1005D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-1005D/A
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DES-1005D Unmanaged L2 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged L2
  • - Basic switching RJ-45 Ethernet ports quantity: 5
  • - 100Base-TX, 10Base-T
  • - MAC address table: 2000 entries Switching capacity: 1 Gbit/s
Long product name D-Link DES-1005D Unmanaged L2 Black :
The long product name of D-Link DES-1005D Unmanaged L2 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5-port, Fast Ethernet, Full duplex, 2K, Auto MDI/MDIX
More>>>
D-Link DES-1005D Unmanaged L2 Black:
The official description of D-Link DES-1005D Unmanaged L2 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

5-Port 10/100Mbps Switch for SOHO
The DES-1005D is an unmanaged 10/100Mbps switch designed to enhance small workgroup performance while providing a high level of flexibility. Powerful yet easy to use, this device allows users to simply plug any port to either a 10Mbps or 100Mbps network to multiply bandwidths, boost response time and satisfy heavy load demands.

5 Auto-sensing 10/100Mbps Ports
The switch comes with 5 10/100Mbps ports, allowing a small workgroup to flexibly connect to Ethernet ad Fast Ethernet and integrate. These intelligent ports detect the network speed and auto-negotiate between 100BASE-TX and 10BASE-T, as well as between full- and half-duplex.

Flow Control for Secure Transmission
All ports support 802.3x flow control. This function minimizes dropped packets by sending out collision signals when the port's receiving buffer is full. Flowcontrol is available in the full-duplex mode.

Auto-negotiation of MDI/MDIX Cross Over
All ports support auto-negotiation of MDI/MDIX cross over. This eliminates the need for cross over cables or uplink ports. Any port can simply plug to a server, a hub or a switch, using the usual straight-through twisted-pair cable.

SOHO Plug-and-Play
With 5 plug-and-play ports, the switch is a perfect choice for the small workgroup to upgrade performance in a client/server environment. The ports can be connected to servers in full-duplex, or hubs in half-duplex.

Desktop Power
With low-cost connection per-port, the switch can also be set up for direct connection from the PCs. This relieves data bottleneck by giving each workstation a dedicated bandwidth on the network.

Short summary description D-Link DES-1005D Unmanaged L2 Black:
This short summary of the D-Link DES-1005D Unmanaged L2 Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DES-1005D, Unmanaged, L2, Full duplex

Long summary description D-Link DES-1005D Unmanaged L2 Black:
This is an auto-generated long summary of D-Link DES-1005D Unmanaged L2 Black based on the first three specs of the first five spec groups.

D-Link DES-1005D. Switch type: Unmanaged, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 2000 entries, Switching capacity: 1 Gbit/s. Networking standards: IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Management features
Switch type *
Unmanaged
Switch layer
L2
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
100Base-TX, 10Base-T
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Data transmission
Switching capacity *
1 Gbit/s
MAC address table *
2000 entries
Store-and-forward
Yes
Maximum data transfer rate
0.1 Gbit/s
Packet buffer memory
0.064 MB
Design
Product colour
Black
LED indicators
LAN, Power
Certification
FCC ƒƒICES-003 ƒƒCE ƒƒC-Tick ƒƒVCCI ƒƒcUL ƒƒCB
Power
Power consumption (typical)
3.6 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Other features
Data transfer rate
10 Mbit/s
Dimensions (WxDxH)
142 x 32 x 108 mm
Connectivity technology
Wired
Packet transfer speed
14880 - 148800 pps
Power requirements
DC 7.5V/1A
Networking features
Fast Ethernet
Brand Image Product code Product Stock Price from
D-Link 8-Port Gigabit Unmanaged Desktop Switch D-Link 8-Port Gigabit Unmanaged Desktop Switch
(show image)
DGS-1008D/B D-Link 8-Port Gigabit Unmanaged Desktop Switch 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1005D - 5-Port Gigabit Unmanaged Desktop Switch D-Link DGS-1005D - 5-Port Gigabit Unmanaged Desktop Switch
(show image)
DGS-1005D/B D-Link DGS-1005D - 5-Port Gigabit Unmanaged Desktop Switch 0.00
(excl. VAT)
0 (incl. VAT)