CMV CT-522A computer monitor 38.1 cm (15") 1024 x 768 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34645
Info modified on:
22 Aug 2022, 16:25:02
Long product name CMV CT-522A computer monitor 38.1 cm (15") 1024 x 768 pixels Silver:

CT-522A, XGA 1024x768, 500:1, 16.7M, 450cd/m2, D-Sub, 33W, 2300g, silver

Short summary description CMV CT-522A computer monitor 38.1 cm (15") 1024 x 768 pixels Silver:

CMV CT-522A, 38.1 cm (15"), 1024 x 768 pixels, 16 ms, Silver

Long summary description CMV CT-522A computer monitor 38.1 cm (15") 1024 x 768 pixels Silver:

CMV CT-522A. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Response time: 16 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 120°. Product colour: Silver

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.