location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 1V 35 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS 1V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2043A017
Category:
Cameras which store devices on a replacable film such as 35mm film.
Film Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:42:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon EOS 1V 35 mm :
The long product name of Canon EOS 1V 35 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EOS 1V
More>>>
Canon EOS 1V 35 mm:
The official description of Canon EOS 1V 35 mm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Wide-area 45-point AF
- Maximum continuous shooting speed of 10 fps
- Ultra tough & duarble magnesium alloy casting
- E-TTL/A-TTL/TTL autoflash metering with Speedlites
- Optional EOS Link software allows downloading of shooting data

State-of-the-art technology combines strength and elegance

In developing the EOS-1V as a next-generation professional SLR camera, Canon sought out the strongest available body materials for both functional attractiveness and high-level rigidity. The magnesium alloy used for the EOS-1V is lightweight, yet possesses exceptional strength.
Canon built the body of the EOS-1V to deliver top performance regardless of the shooting environment. Top priority was placed on the precise machining of all parts. The aperture and hybrid framework structure which serve as the base for various parts and fittings are diecast aluminum, with glass-fiber reinforced polycarbonate resin, which is equal in strength to metal. The main outside covers are made of magnesium alloy. The lightweight body benefits from remarkably improved rigidity, precision, and durability, realized by the optimum use of carefully chosen high-tech materials.
The 72 major body seams and moving parts, such as the shutter button, selector buttons and Main/Quick Control Dials, are carefully sealed with silicone rubber, and the edges of the back cover are thoroughly finished. Furthermore, the battery chamber located inside the new grip GR-E2 is protected by packing, while the insides of function buttons, found on the upper left of the body, are protected from dust and water by a silicone rubber boot.
The satisfyingly solid feel and sound of the back cover being closed will tell you that the EOS-1V stands up to the elements like no other camera.
The EOS-1V's electronically controlled rotary magnet shutter has been designed to eliminate the possibility of operational trouble. This shutter unit ensures constant operation that remains as accurate as its original performance even after long use and under severe shooting conditions. The shutter blades are made of carbon fiber and super-duralumin, for high reliability in all shooting conditions over extended use. This has been confirmed by in-house testing in which the unit recorded in excess of 150,000 shutter-cycles. The unit performs high-speed shutter operation with exceptional accuracy at a maximum shutter speed of 1/8,000 second and a maximum flash sync speed of 1/250 second.
What is more, battery power consumption is minimized because the unit requires no power to hold the second shutter curtain open during bulb exposure. Accordingly, it realizes up to 1,000 hours of operation with the 2CR5 battery at room temperature.

Short summary description Canon EOS 1V 35 mm:
This short summary of the Canon EOS 1V 35 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 1V, 35 mm, 25 - 5000, 30 - 1/8000 s, 161 mm, 70.8 mm, 120.8 mm

Long summary description Canon EOS 1V 35 mm:
This is an auto-generated long summary of Canon EOS 1V 35 mm based on the first three specs of the first five spec groups.

Canon EOS 1V. Film type: 35 mm, Film speed setting (ISO): 25 - 5000. Camera shutter speed: 30 - 1/8000 s. Width: 161 mm, Depth: 70.8 mm, Height: 120.8 mm

Camera
Film type *
35 mm
Film speed setting (ISO)
25 - 5000
Shutter
Camera shutter speed
30 - 1/8000 s
Flash
Built-in flash
Yes
Weight & dimensions
Width
161 mm
Depth
70.8 mm
Height
120.8 mm
Weight
945 g
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:59:07
Uk has collected 3 expert reviews for Canon EOS 1V 35 mm and the average expert rating is 96 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
96%
Source Review comments Score
Kenrockwell.com
Updated:
2017-03-01 06:59:06
Canon EOS-1V 10 FPS, 45-point AF (2000-today)Canon's Best 35mm SLR© 2014 KenRockwell.com. All rights reserved. Canon EOS-1V (takes one lithium battery, 35.6 oz./1,004g with battery and film, or about if you know ; I paid only $...
0%
electronicsme.com
Updated:
2017-03-01 06:59:06
The Canon EOS-1v is Canon's last model in the highly successful EOS-1 line of professional film cameras. The EOS-1v continues to be the fastest 35mm film SLR available, with continuous shooting speeds up to 10fps and continuous servo AF up to 9fps for...
Bottom line If you still choose to shoot with film, the EOS-1v is a definite high end choice. It's a pro-quality camera without the pro quality price. Performance is above par with some of today's speedy digital SLRs, and the build quality is top notch. The long-l...
96%
shutterbug.com
Updated:
2017-03-01 06:59:07
Although some EOS-1 V features seem to be ?borrowed? from the EOS-3, they are not technically identical. Without getting into a lot of esoteric detail as to exactly how they differ, let?s take a look at the most significant design and engineering featu...
0%