location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 380 MT Intel® Pentium® E5500 2 GB DDR3-SDRAM 250 GB Intel X4500 Windows 7 Professional Mini Tower PC Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OptiPlex 380 MT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OP380MT-A333
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL OptiPlex 380 MT Intel® Pentium® E5500 2 GB DDR3-SDRAM 250 GB Intel X4500 Windows 7 Professional Mini Tower PC Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Grey 255 W
  • - Intel® Pentium® E5500 2.8 GHz
  • - 2 GB DDR3-SDRAM 1066 MHz 1 x 2 GB
  • - 250 GB DVD-RW
  • - Intel X4500
  • - Ethernet LAN
  • - Windows 7 Professional
Warranty: 1 year
Long product name DELL OptiPlex 380 MT Intel® Pentium® E5500 2 GB DDR3-SDRAM 250 GB Intel X4500 Windows 7 Professional Mini Tower PC Grey :
The long product name of DELL OptiPlex 380 MT Intel® Pentium® E5500 2 GB DDR3-SDRAM 250 GB Intel X4500 Windows 7 Professional Mini Tower PC Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OP380MT-A333, Intel Core 2 duo E5500 (2.80GHz), 2048MB, 250GB HDD, DVD-RW, Intel GMA 4500, Gigabit Ethernet, Windows 7 Professional, black/grey
More>>>
DELL OptiPlex 380 MT Intel® Pentium® E5500 2 GB DDR3-SDRAM 250 GB Intel X4500 Windows 7 Professional Mini Tower PC Grey:
The official description of DELL OptiPlex 380 MT Intel® Pentium® E5500 2 GB DDR3-SDRAM 250 GB Intel X4500 Windows 7 Professional Mini Tower PC Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

OptiPlex 380 Desktop
The Dell OptiPlex 380 provides cost-efficient, powerful, expandable desktop solutions to organizations with simple networks.

Key features include:
- Essential features at an affordable cost;
- Long system lifecycles, basic system manageability;
- Basic security offerings to help protect critical data.

Essential Optimized Features
With features and form factors that extend well beyond "the basics," the OptiPlex 380 provides a flexible, cost-efficient solution for basic IT infrastructures.
- Form Factors That Fit: Choose the form factor that fits your organization's space and expandability needs: Mini Tower, Desktop or Small Form Factor.
- Multiple Configuration Options: Enhance productivity with configuration choices that include Intel® Core™ 2 Quad processors, DDR3 memory, discrete graphics and the Windows® 7 operating system.
- Easy Serviceability: Tool-less chassis design makes it easy to perform routine maintenance, while DirectDetect LEDs on the front of the chassis enable quick diagnosis of hardware issues.

Management Your Way
Designed to support organization-wide stability, the OptiPlex 380 can keep up with evolving technology needs while offering a low total cost of ownership.

Basic Systems Management:
Dell Client Manager allows IT to configure and update multiple desktops simultaneously while monitoring the health of key system components.

Globally Offered Configurations:
IT can standardize OptiPlex desktops to a global configuration at time of purchase, making it easy to resolve issues and order replacement parts later.

OptiPlex Reliability:
A 12-month targeted lifecycle and 2-month managed transition period make it easy to maintain organizational productivity while planning for future deployments. Additional service and support options can help extend a product's lifecycle.

Secure Computing Made Simple
From protection against hardware theft to basic data security, the OptiPlex 380 offers a range of security options to help safeguard your work.
- System Protection: Security features include a Kensington lock slot and optional chassis intrusion alerts to help identify breaches to the system chassis.
- Reliable Data Security: Help prevent data theft or tampering with features such as setup/BIOS password and USB panel enable/disable, and add optional Dell ProSupport2 services to assist with hardware and data security issues.
- Flexible Computing Support: With support for On-Demand Desktop streaming (ODDS), IT administrators can help ensure data-center security and compliance without affecting end users' working habits.

Energy-Efficient Design, Environmental Responsibility
With its energy-efficient, environmentally conscious design, the OptiPlex 380 system reflects the potential benefits to your operations and your bottom line.

Energy-Conscious Features:
The OptiPlex 380 offers configurations with Dell Energy Smart power settings and optional high-efficiency power supplies. The Dell Client Energy Savings Calculator also lets you estimate energy usage for multiple customized OptiPlex systems.

ENERGY STAR® Compliance:
As an ENERGY STAR-compliant partner, Dell has designed select configurations of the OptiPlex 380 to comply with ENERGY STAR 5.0 standards for energy efficiency.

High Environmental Standards:
Select configurations of the OptiPlex 380 qualify for an EPEAT® Gold rating. Gold is the highest standard in the Electronic Product Environment Assessment Tool (EPEAT), a set of performance criteria for evaluating electronic products' environmental attributes in both public and private sectors.

Short summary description DELL OptiPlex 380 MT Intel® Pentium® E5500 2 GB DDR3-SDRAM 250 GB Intel X4500 Windows 7 Professional Mini Tower PC Grey:
This short summary of the DELL OptiPlex 380 MT Intel® Pentium® E5500 2 GB DDR3-SDRAM 250 GB Intel X4500 Windows 7 Professional Mini Tower PC Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 380 MT, 2.8 GHz, Intel® Pentium®, 2 GB, 250 GB, DVD-RW, Windows 7 Professional

Long summary description DELL OptiPlex 380 MT Intel® Pentium® E5500 2 GB DDR3-SDRAM 250 GB Intel X4500 Windows 7 Professional Mini Tower PC Grey:
This is an auto-generated long summary of DELL OptiPlex 380 MT Intel® Pentium® E5500 2 GB DDR3-SDRAM 250 GB Intel X4500 Windows 7 Professional Mini Tower PC Grey based on the first three specs of the first five spec groups.

DELL OptiPlex 380 MT. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium®, Processor model: E5500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel X4500. Operating system installed: Windows 7 Professional. Power supply: 255 W. Chassis type: Mini Tower. Product type: PC. Weight: 12 kg. Product colour: Grey

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
E5500
Processor cores
2
Processor threads
2
Processor frequency *
2.8 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
Smart Cache
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Pentium E5000 Series for Desktop
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of processors installed
1
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
14
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x SO-DIMM
Memory clock speed
1066 MHz
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD-RW
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel X4500
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Parallel ports quantity
1
Expansion slots
PCI Express x16 slots
1
PCI slots
2
Design
Chassis type *
Mini Tower
Product colour *
Grey
Performance
Audio system
Realtek ALC269Q
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLGTJ
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
42800
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
255 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width *
187 mm
Depth *
433 mm
Height *
408 mm
Weight *
12 kg
Package weight
19.7 kg
Packaging content
Display included *
No
Other features
Non-operating relative humidity (non-condensing)
5 - 95%
TV tuner integrated
No
Package dimensions (WxDxH)
565 x 362 x 568 mm
Built-in microphone
Yes
Remote control included
No
Networking features
Gigabit Ethernet
Compliance industry standards
IEEE802.3, IEEE802.3u, IEEE802.3x
Graphics card family
Intel
Floppy drive installed
No