location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN PE6108AV power distribution unit (PDU) 8 AC outlet(s) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE6108AV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE6108AV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792008801 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Quick Start Guide (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN PE6108AV power distribution unit (PDU) 8 AC outlet(s) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connections
  • - Detachable front panel fits 19” racks with different depths
  • - Built-in 10/100 Mbit Ethernet Interface
  • - Supports TCP/IP, UDP, HTTP, HTTPS, SSL, DHCP, SMTP, ARP, NTP, DNS, Auto Sense, Ping, SNMP V1, V2, and V3, Telnet
  • - 2-level account/password security, IP/MAC filter, 128 bit SSL, RADIUS
  • - Browser access via IE, Firefox, Chrome, Safari, and more
  • - Easy integration with ATEN Control System and Control4 libraries
  • - Supports RS-232 port and power outlet control (on/off) by outlet group.
  • - Metering
  • - 1% Metering Accuracy – supports bank-level power metering
  • - Environment Monitoring – supports external temperature or temperature and humidity sensors for rack temperature and humidity monitoring
  • - Outlet Switch Control
  • - Remote and local power outlet control (On/Off, Power Cycle) by individual outlets and outlet groups
  • - Multiple Power Control Methods – Wake on LAN, System After AC Back, Kill the Power
  • - Power-On Sequencing – users can set the power-on sequence and delay time for each outlet to allow equipment to be powered on in the correct order to enhance equipment safety
  • - Proactive Overload Protection (POP) :
  • - - automatically powers off outlets when current overloads to protect operating devices.
  • - - Priority Mode enables outlets to be powered off following the outlet shutdown order pre-defiend by the administrator via web browser
  • - Auto Ping – the method pings a device at specified intervals, and if there is no response (request timed out), the PDU automatically powers cycles the outlet (off and then on)
  • - Holiday Mode – when Holiday Mode is enabled, each outlet will be set to the selection chosen for it: POWER OFF or POWER ON
  • - eco DC Energy & DCIM Management Web GUI*
  • - Automatic discovery of all ATEN PDUs within the same intranet
  • - Remote real-time power measurement and monitoring of PDUs
  • - Real-time environment monitoring via sensors
  • - Plotting and monitoring of all ATEN PDU devices
  • - Exceed threshold alerts through real-time monitoring, SMTP, and System logs
  • - Power analysis reports
  • - * eco DC is designed to work with ATEN eco PDUs and is bundled with all PE Series models.
Long product name ATEN PE6108AV power distribution unit (PDU) 8 AC outlet(s) 1U Black :
The long product name of ATEN PE6108AV power distribution unit (PDU) 8 AC outlet(s) 1U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-Outlet eco PDU
More>>>
ATEN PE6108AV power distribution unit (PDU) 8 AC outlet(s) 1U Black:
The official description of ATEN PE6108AV power distribution unit (PDU) 8 AC outlet(s) 1U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for Pro AV applications, the PE6108AV eco PDU is intelligent 1U rack PDU that contains 8 AC outlets in an IEC socket configuration. The unique design with detachable front panel makes it convenient when mounting with different Pro AV equipment in 19” racks at varying depths. In addition to remotely controlling individual outlets over the LAN, the front panel pushbuttons offer an extra option to control the outlets locally, allowing the flexibility to easily shutdown Pro AV equipment on the spot or from a remote location – for reduced power consumption. The outlets feature a sequential power-on function that ensures Pro AV systems are powered on safely. Furthermore, compatibility with the ATEN Control System and Control4 libraries allows the PE6108AV to integrate with any Pro AV equipment for full control of all devices without complex programming.

The PE6108AV is an optimal energy solution for data centers as well. With the combination of ATEN eco PDUs and eco DC Energy & DCIM Management Web GUI, a data center will be equipped with real-time monitoring, measurement, and analysis of energy consumption – with reports of power usage and PUE to meet the ISO 50001 requirements. These indices reflect the data center’s energy usage and offer energy saving suggestions for optimizing energy use and reducing costs.

Short summary description ATEN PE6108AV power distribution unit (PDU) 8 AC outlet(s) 1U Black:
This short summary of the ATEN PE6108AV power distribution unit (PDU) 8 AC outlet(s) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN PE6108AV, 1U, Black, 8 AC outlet(s), NEMA 5–15R, NEMA 5–15P, 3 m

Long summary description ATEN PE6108AV power distribution unit (PDU) 8 AC outlet(s) 1U Black:
This is an auto-generated long summary of ATEN PE6108AV power distribution unit (PDU) 8 AC outlet(s) 1U Black based on the first three specs of the first five spec groups.

ATEN PE6108AV. Rack capacity: 1U, Product colour: Black. AC outlets quantity: 8 AC outlet(s), AC outlet types: NEMA 5–15R, Power plug: NEMA 5–15P. Cable length: 3 m, Security algorithms: 128-bit SSL, 802.1x RADIUS, Certification: PSE, FCC, J55032. Monitoring: Current, Humidity, Power, Temperature, Voltage, Supported network protocols: TCP/IP, UDP, HTTP, HTTPS, SSL, DHCP, SMTP, ARP, NTP, DNS, Auto Sense, Ping, SNMP V1, V2, V3, Telnet. Nominal input voltage: 100-120 V, Maximum current: 15 A, AC input frequency: 50-60 Hz

Design
Rack capacity *
1U
Product colour
Black
On/off switch
Yes
Ports & interfaces
AC outlets quantity *
8 AC outlet(s)
Power plug
NEMA 5–15P
AC outlet types *
NEMA 5–15R
Serial ports quantity
1
Ethernet LAN (RJ-45) ports
1
Features
Cable length
3 m
Security algorithms
128-bit SSL, 802.1x RADIUS
Certification
PSE, FCC, J55032
Management features
Monitoring
Current, Humidity, Power, Temperature, Voltage
Supported network protocols
TCP/IP, UDP, HTTP, HTTPS, SSL, DHCP, SMTP, ARP, NTP, DNS, Auto Sense, Ping, SNMP V1, V2, V3, Telnet
Power
Nominal input voltage *
100-120 V
AC input frequency
50-60 Hz
Maximum current *
15 A
Nominal output voltage
100-120 V
Load capacity
1800 VA
Weight & dimensions
Dimensions (WxDxH)
432.4 x 267.3 x 44 mm
Weight
3.7 kg
Size (imperial)
48.3 cm (19")
Packaging content
Cables included
AC, LAN (RJ-45)
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Country Distributor
United States 1 distributor(s)