location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 37PF5520D 37" LCD integrated digital digital widescreen flat TV

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
37PF5520D 37" LCD integrated digital digital widescreen flat TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37PF5520D/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895875684
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 37PF5520D 37" LCD integrated digital digital widescreen flat TV :
The long product name of Philips 37PF5520D 37" LCD integrated digital digital widescreen flat TV. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Turn up your viewing experience
More>>>
Philips 37PF5520D 37" LCD integrated digital digital widescreen flat TV:
The official description of Philips 37PF5520D 37" LCD integrated digital digital widescreen flat TV as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With this TV enjoy the benefits of digital TV, 8 day Electronic Program Guide and digital quality content. Also watch superb pictures with Digital
Crystal Clear and Active Control.

Vivid, natural and razor sharp images
-High definition LCD WXGA display, resolution 1366 x 768p
-Integrated Digital Tuner for DVB-T reception
-HD ready for the highest quality display of HDTV signals
-Digital Crystal Clear provides vivid cinema-like images
-Interference is neutralised by build in Pulse Killer Chip

Superb sound reproduction
-Virtual Dolby Surround for a cinema-like audio experience

Slim, stylish design to complement your interior
-Compact and slim design that fits in every room

Multi-purpose convenience
-Watch analog TV while recording a digital program
-PC input lets you also use your TV as a PC monitor

Short summary description Philips 37PF5520D 37" LCD integrated digital digital widescreen flat TV:
This short summary of the Philips 37PF5520D 37" LCD integrated digital digital widescreen flat TV data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 37PF5520D 37" LCD integrated digital digital widescreen flat TV, 94 cm (37"), 1366 x 768 pixels, HD, LCD

Long summary description Philips 37PF5520D 37" LCD integrated digital digital widescreen flat TV:
This is an auto-generated long summary of Philips 37PF5520D 37" LCD integrated digital digital widescreen flat TV based on the first three specs of the first five spec groups.

Philips 37PF5520D 37" LCD integrated digital digital widescreen flat TV. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 16 ms, Contrast ratio (typical): 600:1, Native aspect ratio: 16:9

Display
Display diagonal *
94 cm (37")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
16 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Comb filter
3D
Display resolution *
1366 x 768 pixels
Display diagonal (metric)
94 cm
TV tuner
Tuner type *
Digital
Analog signal format system *
PAL I, SECAM, SECAM B/G, SECAM D/K, NTSC, PAL
Channels quantity
100 channels
Supported TV bands
UHF, VHF
Audio
Equalizer
Yes
Equalizer bands quantity
5
Audio system
Mono, Nicam stereo, Virtual dolby surround
Design
Panel mounting interface
200 x 100 mm
Performance
Teletext function
Yes
Teletext
10 pages
Noise reduction *
Yes
Plug and Play
Yes
Ports & interfaces
DVI port
Yes
Component video (YPbPr/YCbCr) in
1
Ports & interfaces
Audio (L/R) out
2
Headphone outputs
1
SCART ports quantity
2
S-Video inputs quantity
1
Component video (YPbPr/YCbCr) out
1
RGB ports quantity
1
Management features
Electronic Programme Guide (EPG)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
Power
Power consumption (standby) *
1 W
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Weight & dimensions
Width (with stand)
964 mm
Depth (with stand)
89 mm
Height (with stand)
512 mm
Weight (without stand)
23.2 kg
Packaging data
Package width
1160 mm
Package depth
290 mm
Package height
813 mm
Packaging content
Remote control included
Yes
Other features
Favourite pages quantity
4 pages
Power requirements
AC 90-240
Display
LCD WXGA TFT
Set width
110 cm
Country Distributor
United Kingdom 1 distributor(s)