EU Energy Label
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Indesit 869991010150 user manual
(4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet
(0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Freestanding Front-load 7 kg 1200 RPM White
- - Built-in display LED
- - Cold, Cotton, Eco, Wool, Mix, Quick, Silent, Sport, Synthetics, Delicate/silk
- - Load balancing system Foam control system
- - Remaining time indication
- - Spin-drying class: B
- - 76 dB
More>>>
Short summary description Indesit BWD 71253 W EU washing machine Front-load 7 kg 1200 RPM White:
This short summary of the Indesit BWD 71253 W EU washing machine Front-load 7 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.
Indesit BWD 71253 W EU, Front-load, 7 kg, B, 76 dB, 1200 RPM, 175 kWh
Long summary description Indesit BWD 71253 W EU washing machine Front-load 7 kg 1200 RPM White:
This is an auto-generated long summary of Indesit BWD 71253 W EU washing machine Front-load 7 kg 1200 RPM White based on the first three specs of the first five spec groups.
Indesit BWD 71253 W EU. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 9600 L. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm