location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Pokémon Ranger: Guardian Signs Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pokémon Ranger: Guardian Signs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1837840
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0045496470463 show
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2021 17:32:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo Pokémon Ranger: Guardian Signs Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo DS Game series: Pokemon
  • - Game genre: Action, Role-Playing Game (RPG)
  • - Developer: Creatures Inc.
  • - ESRB rating: E (Everyone)
Long product name Nintendo Pokémon Ranger: Guardian Signs Nintendo DS :
The long product name of Nintendo Pokémon Ranger: Guardian Signs Nintendo DS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pokémon Ranger: Guardian Signs, Nintendo DS, Action/RPG
More>>>
Nintendo Pokémon Ranger: Guardian Signs Nintendo DS:
The official description of Nintendo Pokémon Ranger: Guardian Signs Nintendo DS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gameplay revolves around capturing Pokémon with the Capture Styler, which now lets you call out your Pokémon for support and use "Ranger Signs" to call Pokémon to help in captures. Other features include four player cooperative play with unique missions. The game also includes Wi-Fi mission downloads, one of which gives you access to Deoxys, which can be moved to the DS's other Pokémon games. According to the Pokémon website, you can also encounter Entei, Raikou, and Suicune.

Short summary description Nintendo Pokémon Ranger: Guardian Signs Nintendo DS:
This short summary of the Nintendo Pokémon Ranger: Guardian Signs Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Pokémon Ranger: Guardian Signs, Nintendo DS, E (Everyone)

Long summary description Nintendo Pokémon Ranger: Guardian Signs Nintendo DS:
This is an auto-generated long summary of Nintendo Pokémon Ranger: Guardian Signs Nintendo DS based on the first three specs of the first five spec groups.

Nintendo Pokémon Ranger: Guardian Signs. Platform: Nintendo DS, ESRB rating: E (Everyone), Developer: Creatures Inc.

Features
Game series
Pokemon
Platform *
Nintendo DS
Features
Game genre *
Action, Role-Playing Game (RPG)
Developer *
Creatures Inc.
ESRB rating *
E (Everyone)
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 05:43:45
Uk has collected 14 expert reviews for Nintendo Pokémon Ranger: Guardian Signs Nintendo DS and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
nzgamer.com
Updated:
2012-01-25 05:43:44
Poachers are bastards. That's the basic subtext to the latest Pokémon Ranger game – Guardian Signs. Poachers suck. They freak out the animals they're poaching, even if they're not killing them outright. You ever seen what powdered tiger privates cost?...
65%
impulsegamer.com
Updated:
2012-01-25 05:43:44
mon Ranger: Guardian SignsWhen it comes to catching them all, you certainly do in Nintendo's latest Pokémon game, Pokémon Ranger: Guardian Signs that sees both younger and older gamers return to this colourful universe. With a clichéd story of good ver...
80%
goodgearguide.com.au
Updated:
2012-01-25 05:43:44
The family friendly Pokemon Ranger series has always had some features that I wish other Pokemon games would adopt. For one thing, the main gimmick of capturing the titular creatures by furiously scribbling circles around them would be a great side-ga...
Good Lengthy single player mode, the ability to import rare Pokemon to other DS games, flexible multiplayer missions...
Bad Overall narrative is forgettable and dry, gameplay and puzzle solving elements get repetitive very early on...
Bottom line Pokemon Ranger: Guardian Signs may have some new places to see and more gameplay features, but like previous titles in this side-series, it's just not interesting or engaging enough to warrant much attention from older gamers. Only the most hardcore Pokem...
60%
gamesradar.com
Updated:
2012-01-25 05:43:45
The Pokemon Ranger series appeals to a specific demographic: young kids. If you're old enough to appreciate the sophistication and depth of the main Pokemon games, Pokemon Ranger will probably bore you. Of course there are still some diehard fans who c...
Good Exploring the Oblivia region, Leveling up your capture styler, Ukulele Pichu is adorable...
Bad Capture mechanic is boring and repetitive, Bland story, Not challenging...
60%
nintendoworldreport.com
Updated:
2012-01-25 05:43:44
Pokemon Ranger: Guardian Signs is the third entry in the Pokemon Ranger series, all of which have been released on the Nintendo DS. The line of games is aimed at a younger demographic, perhaps one that would feel overwhelmed by the amount of depth in t...
70%
gamezone.com
Updated:
2012-01-25 05:43:44
When I initially booted up Pokemon Ranger: Guardian Signs, I was surprised it didn’t involve five multiracial teens on a quest to save the world by being able to morph into different Pokemon. I did however find a somewhat enjoyable Pokemon side-story...
60%
blogcritics.org
Updated:
2012-01-25 05:43:44
I remember the days when Pokemon was new. I was in middle school, part of the target audience, when I heard about these obscure little pocket monsters. At the time (late '90s-ish), it was difficult not to know about them. There was a TV show; numerous...
80%
gamepro.com
Updated:
2012-01-25 05:43:45
Pokemon Ranger: Guardian Signs may have some new places to see and more gameplay features, but like previous titles in this side-series, it's just not interesting or engaging enough to warrant much attention from older gamers. Only the most hardcore Po...
Good Lengthy single player mode for $30, plus the ability to import rare Pokemon to other DS games. Flexible multiplayer missions can be played with human companions of computercontrolled A.I.
Bad Overall narrative is forgettable and dry. Gameplay and puzzle solving elements get repetitive very early on, especially when you to have to frequently backtrack for a specific Pokemon's field ability.
60%
ign.com
Updated:
2012-01-25 05:43:45
If you've already blazed through HeartGold or SoulSilver and are jonesing for another fix of Pokemon-related adventures, Nintendo has you covered. No, I'm not talking about Black/White that was recently released in Japan (though if you speak Japanese...
Bottom line If you’re looking for an interesting Pokemon adventure and don’t mind drawing circles over and over for 16+ hours, you might want to try Pokemon Ranger: Guardian Signs. On the flip side, if you’ve played the previous versions and hated them, there isn’...
70%
armchairempire.com
Updated:
2012-01-25 05:43:45
This was my first time venturing out into the Pokemon Guardian series. History has taught us that off shoots from primary source material don’t often work out. In the land of television, ‘Frasier’ is an obvious exception (moving characters...
65%
Brand Image Product code Product Stock Price from
Nintendo Custom Robo Arena, NDS Nintendo DS Nintendo Custom Robo Arena, NDS Nintendo DS
(show image)
045496737917 Custom Robo Arena, NDS
Nintendo Elite Beat Agents, NDS Nintendo DS Nintendo Elite Beat Agents, NDS Nintendo DS
(show image)
045496737955 Elite Beat Agents, NDS
Nintendo Animal Crossing: Wild World, NDS Nintendo DS Nintendo Animal Crossing: Wild World, NDS Nintendo DS
(show image)
045496735920 Animal Crossing: Wild World, NDS