Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 19916065 data-sheets &
36126 brands
– register (free)
Mobile Phones
Samsung SGH-F300 71 g
Samsung SGH-F300 71 g
Edit this data-sheet
Slide 1 of 6
Embed the product datasheet into your content
XML product data for Samsung SGH-F300ZKAXET
XML doc
Icecat LIVE: JS for Samsung SGH-F300ZKAXET
Icecat Live DOC
JSON product data for Samsung SGH-F300ZKAXET
JSON DOC
CSV product data for Samsung SGH-F300ZKAXET
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
SGH-F300
Product code:
SGH-F300ZKAXET
Category:
Mobile Phones
Icecat Product ID:
5915305
Data-sheet quality:
created/standardized by Icecat
Product views:
70288
Info modified on:
07 Mar 2024, 15:34:52
Samsung SGH-F300ZKAXET (Icecat)
Short summary description Samsung SGH-F300 71 g:
Samsung SGH-F300, 71 g, 103.5 x 44 x 9.4 mm
Long summary description Samsung SGH-F300 71 g:
Samsung SGH-F300. FM radio. Weight: 71 g
More>>>
Report mistake
Embed the product datasheet into your content
XML product data for Samsung SGH-F300ZKAXET
XML doc
Icecat LIVE: JS for Samsung SGH-F300ZKAXET
Icecat Live DOC
JSON product data for Samsung SGH-F300ZKAXET
JSON DOC
CSV product data for Samsung SGH-F300ZKAXET
CSV DOC
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE