location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-I550 109 g

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-I550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-I550DKAITV
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Samsung
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:10:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-I550 109 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Auto focus
  • - FM radio
  • - Assisted GPS (A-GPS)
More>>>
Short summary description Samsung SGH-I550 109 g:
This short summary of the Samsung SGH-I550 109 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-I550, 109 g, 115 x 53 x 13.8 mm

Long summary description Samsung SGH-I550 109 g:
This is an auto-generated long summary of Samsung SGH-I550 109 g based on the first three specs of the first five spec groups.

Samsung SGH-I550. FM radio. Weight: 109 g

Camera
Auto focus
Yes
Audio
FM radio *
Yes
Weight & dimensions
Weight *
109 g
Technical details
Alarm function
Yes
GPS Performance
Assisted GPS (A-GPS) *
Yes
Other features
Dimensions (WxDxH)
115 x 53 x 13.8 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-04-27 02:40:15
Uk has collected 25 expert reviews for Samsung SGH-I550 109 g and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
letsgomobile.org/en
Updated:
2017-04-27 02:40:02
Samsung phone review T he many mobile phones found in Samsungs portfolio guarantee that each person is sure to find a suitable cell phone. Lately, a shifting has become noticeable; whereas Samsung used to produce mainly clamshell models, nowadays the...
69%
mobi101.com
Updated:
2017-04-27 02:40:01
Samsung SGH-i550 review on LetsGoMobile : The Samsung i550 cell phone is slightly bigger than usual, which makes the buttons more readable and easier to operate, truly meant for business use. The Samsung i550 features a 3.0 megapixel digital camera, bu...
0%
Allaboutsymbian.com
Updated:
2017-04-27 02:40:07
At first glance, the i550 has got everything. And probably makes its way onto everybodys shopping list for the perfect smartphone. After all, its a metal-keypadded candybar smartphone running the latest S60 3rd Edition Feature Pack 1. Its got 3.5G...
65%
mobile-review.com US
Updated:
2017-04-27 02:40:12
The volume level produced by the loudspeaker is pretty high, being in line with those Nokia-branded smartphones equipped with stereo-speakers. We also liked the i550’s solid vibro alert. In terms of voice calls and microphone sensitivity, its perfor...
0%
infosyncworld.com
Updated:
2017-04-27 02:40:13
Samsungs newest phone surprised us with Symbian S60 and a track wheel. Is this a new direction in smartphones for the BlackJack maker?...
0%
smape.com
Updated:
2017-04-27 02:40:14
The development and production of S60-based smartphones by the Samsung company has a long and rich history, the precursor of the now abundant S60 family being Samsung D700, a folder with rotating screen - ironically, it didn’t make it to the market du...
Bottom line Samsung looks like a good buy judging by the fine balance between the price and the abundant functionality you are offered in exchange, nicely backed by a high performance, quality materials and an artistic design. + Compact dimensions+ High-quality...
0%
slashphone.com
Updated:
2017-04-27 02:40:14
Lastest News in this categorySamsung SGH-G800 has 3x Optical ZoomWe knew that Samsung SGH-G800 has a 3x optical zoom, but has never got a chance to see a official proof. gsmhelpdesk posted a back view of the G800... Samsung SGH-P520 Armani PhoneAs we...
0%