ATEN logo

ATEN DVI-D Dual Link Dual Display Secure KVM; 1,8M USB DVI-D Dual Link Dual Display

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71720
Info modified on:
16 Jan 2024, 10:47:44
Long product name ATEN DVI-D Dual Link Dual Display Secure KVM; 1,8M USB DVI-D Dual Link Dual Display:

1.8M USB DVI-D Dual Link Dual Display Secure KVM Cable Kit

ATEN DVI-D Dual Link Dual Display Secure KVM; 1,8M USB DVI-D Dual Link Dual Display:

The 2L-7D02UDX3 Secure KVM Cable kit offers high- quality data connections between the Secure KVM Switch and your DVI dual display servers and computers. The cable kit enables the connection of Video, USB Keyboard/Mouse/CAC, and Audio (Speaker), delivering excellent performance with ATEN PSS PP v3.0 Secure KVM Switches.

Short summary description ATEN DVI-D Dual Link Dual Display Secure KVM; 1,8M USB DVI-D Dual Link Dual Display:

ATEN DVI-D Dual Link Dual Display Secure KVM; 1,8M USB DVI-D Dual Link Dual Display, 1.8 m, DVI-D, Black, USB Type-A/3.5mm/DVI-D, USB Type-B/3.5mm/DVI-D, Male

Long summary description ATEN DVI-D Dual Link Dual Display Secure KVM; 1,8M USB DVI-D Dual Link Dual Display:

ATEN DVI-D Dual Link Dual Display Secure KVM; 1,8M USB DVI-D Dual Link Dual Display. Cable length: 1.8 m, Video port type: DVI-D, Product colour: Black. Weight: 535 g, Package weight: 530 g. Master (outer) case net weight: 13.4 kg, Master (outer) case width: 330 mm, Master (outer) case length: 450 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.