location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC GZ-RY980HEU Memory 4K Camcorder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-RY980HEU Memory 4K Camcorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZRY980HEU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4975769453113
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
JVC GZRY980HEU user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points JVC GZ-RY980HEU Memory 4K Camcorder
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible with Portable Battery* and USB Charging
  • - For 4K mode, 5.5H for HD mode. Figures are the approximate time of continuous recording in default setting modes
  • - 4K Video Recording (70Mbps)
  • - When used with a portable battery that comes with a USB Type-C terminal or a cable with a USB Type-C plug on the end, of over 3A, 5V. 10000mAh or more is recommended. Compatibility is not guaranteed for all portable batteries
  • - 10x Optical Zoom / 18x Dynamic Zoom (HD mode) / 200x Digital Zoom
  • - 1/2.3-inch 18.9M pixel Back-illuminated CMOS
  • - 4.5H* Long-Life Internal Battery
  • - QUAD PROOF Body - 5m Water, Dust, 1.5m Shock, Freeze
  • - AVCHD Progressive Video Recording (HD mode)
  • - 24Mbps High Bit Rate Recording (HD mode)
  • - External Microphone Input
  • - 8 Megapixel Stills captured from 4K Video
  • - Wi-Fi Functions with an optional adapter
  • - WDR (Wide Dynamic Range)
  • - Face Detection
  • - Power Off Zoom Memory
  • - Auto Wind Cut
  • - K2 Technology in REC Mode
  • - JVC 4K GT LENS
  • - Mobile User Guide optimised for Smartphone viewing
  • - Works with iMovie and Final Cut Pro X
  • - Software provided (for Windows(R), download)
  • - Dual Memory Card Slots for SDXC/SDHC
  • - Easy Upload to various social networking services
  • - 46mm Filter Thread
  • - CyberLink PowerDirector 14 provided (for Windows(R), download)
  • - 3.0" Wide-Viewing Angle Touch Panel LCD
  • - Full HD High-Speed Recording for Slow Motion Playback
  • - 4K Time-Lapse REC
  • - Zoom MIC
  • - Recording with LCD Monitor Closed
  • - Super LoLux with Back-illuminated CMOS Sensor
  • - AUTO Mode
  • - Enhanced Advanced Image Stabiliser (HD mode)
Long product name JVC GZ-RY980HEU Memory 4K Camcorder :
The long product name of JVC GZ-RY980HEU Memory 4K Camcorder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GZ-RY980HEU Memory 4K Camcorder, Black
More>>>
Short summary description JVC GZ-RY980HEU Memory 4K Camcorder:
This short summary of the JVC GZ-RY980HEU Memory 4K Camcorder data-sheet is auto-generated and uses the product title and the first six key specs.

JVC GZ-RY980HEU Memory 4K Camcorder, 18.9 MP, CMOS, 25.4 / 2.3 mm (1 / 2.3"), 4K Ultra HD, 7.62 cm (3"), LCD

Long summary description JVC GZ-RY980HEU Memory 4K Camcorder:
This is an auto-generated long summary of JVC GZ-RY980HEU Memory 4K Camcorder based on the first three specs of the first five spec groups.

JVC GZ-RY980HEU Memory 4K Camcorder. Total megapixels: 18.9 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.3 mm (1 / 2.3"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 3.76 - 37.6 mm. Camcorder media type: Memory card, Compatible memory cards: SDHC, SDXC. Focus adjustment: Auto/Manual. White balance: Auto, Manual

Brand Image Product code Product Stock Price from
JVC

JVC GZ-R445DEU Memory Camcorder
(show image)
GZR445DEU GZ-R445DEU Memory Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-RX605BEU Handheld camcorder 2.5 MP CMOS Full HD Black
(show image)
GZRX625BEU GZ-RX605BEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-R445BEU Memory Camcorder
(show image)
GZR445BEU GZ-R445BEU Memory Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-R495AEU Memory Camcorder
(show image)
GZR495AKIT GZ-R495AEU Memory Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-R495DEU Memory Camcorder
(show image)
GZR495DKIT GZ-R495DEU Memory Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-R495WEU Handheld camcorder 2.5 MP CMOS Full HD White
(show image)
GZR495WKIT GZ-R495WEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-R495BEU Handheld camcorder 2.5 MP CMOS Full HD Black
(show image)
GZR495BKIT GZ-R495BEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-RX605BEU Memory Camcorder
(show image)
GZRX605BEU GZ-RX605BEU Memory Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-EX210AUS camcorder Handheld camcorder CMOS Full HD Blue
(show image)
GZ-EX210AUS GZ-EX210AUS 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GR-D796 camcorder CCD Silver
(show image)
GR-D796 GR-D796 0.00
(excl. VAT)
0 (incl. VAT)