ATEN logo

ATEN VE814A AV extender AV transmitter & receiver Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40228
Info modified on:
10 Aug 2024, 11:58:21
End of life date:
01 Aug 2021
Bullet Points ATEN VE814A AV extender AV transmitter & receiver Black:
  • - Extends HDMI signals to one local and two remote displays up to 100 m over a single Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable
  • - HDMI (3D, Deep Color, 4K); HDCP 2.2 compatible
  • - Superior video quality:
  • - • 4K up to 100 m
  • - • 1080p up to 150 m when in HDBaseT Long Reach Mode
  • - Extends Ethernet communication using the Ethernet pass-through port*
  • - Supports two IR channels for simultaneous IR signal transmissions, ranged from 30 KHz to 56 KHz
  • - ATEN EDID Technology -- when both transmitter and receiver sides are connected, VE814A adopts the EDID values of the display connected to the VE814AT for high-quality output
  • - RS-232 channel – allows you to connect to serial terminals or serial devices, such as touch screens and barcode scanners
  • - Supports wide screen format
  • - Built-in 8 kV/15 kV ESD protection
  • - Plug-and-play
  • - Rack-mountable
  • - Note: The function is supported by VE814A-AT only.
Long product name ATEN VE814A AV extender AV transmitter & receiver Black:

HDMI HDBaseT Extender with Dual Output (4K@100m) (HDBaseT Class A)

ATEN VE814A AV extender AV transmitter & receiver Black:

ATEN VE814A is an HDBaseT Video Extender that is capable of sending HDMI signals up to 100 m over a single Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable. Featuring dual synchronous outputs, the VE814A can transmit video signal to two remote displays and one at the local side. This HDCP 2.2-compliant extender meets the HDMI Specification, including 3D, Deep Color, the maximum data rate of (10.2 Gbps), and 4K video quality up to 100 m.

The VE814A supports RS-232 and IR signaling pass-through, allowing you to control the HDMI source device from the remote unit (VE814AR) while granting access to the HDMI display device from the local unit (VE814AT). In addition, it supports Long Reach Mode that extends HDMI signals up to 150 m, 1080p, via a single Cat 5e/6 cable.

The VE814A is a powerful solution for where digital signage is required, such as bars, educational spaces, and public transportation stations, allowing display of identical contents at different spots.

Short summary description ATEN VE814A AV extender AV transmitter & receiver Black:

ATEN VE814A, 4096 x 2160 pixels, AV transmitter & receiver, 150 m, Wired, 3D, HDCP

Long summary description ATEN VE814A AV extender AV transmitter & receiver Black:

ATEN VE814A. Type: AV transmitter & receiver, Maximum resolution: 4096 x 2160 pixels, Cable types supported: Cat5e, Cat6, Cat6a. Connectivity technology: Wired. Operating voltage: 5 V, Power consumption (transmitter) (max): 5.1 W, Power consumption (receiver) (max): 7.9 W. Receiver dimensions (WxDxH): 123 x 140.4 x 30 mm, Receiver weight: 470 g, Transmitter dimensions (WxDxH): 123 x 140.4 x 30 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.