location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Airfryer Accessory HD9941/00 Grill Kit L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Airfryer Accessory HD9941/00 Grill Kit L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9941/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103868521 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2024 20:27:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Airfryer Accessory HD9941/00 Grill Kit L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grill accessory
  • - 4 skewers
  • - Daily personalised inspiration
  • - Easy cleaning and storage
Long product name Philips Airfryer Accessory HD9941/00 Grill Kit L :
The long product name of Philips Airfryer Accessory HD9941/00 Grill Kit L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Airfryer Accessory Grill Kit L
More>>>
Philips Airfryer Accessory HD9941/00 Grill Kit L:
The official description of Philips Airfryer Accessory HD9941/00 Grill Kit L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Accessories to master airfryer grilling


Grill kit l
With this special Philips Airfryer Grill kit, you can make all your favourite recipes. Master how to perfectly grill burger patties, fish, vegetables and much more in an easy and healthy way.

Short summary description Philips Airfryer Accessory HD9941/00 Grill Kit L:
This short summary of the Philips Airfryer Accessory HD9941/00 Grill Kit L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Airfryer Accessory HD9941/00 Grill Kit L, Griddle pan, Philips, HD962x, HD964x, HD972x, Black, Metal, Metal

Long summary description Philips Airfryer Accessory HD9941/00 Grill Kit L:
This is an auto-generated long summary of Philips Airfryer Accessory HD9941/00 Grill Kit L based on the first three specs of the first five spec groups.

Philips Airfryer Accessory HD9941/00 Grill Kit L. Type: Griddle pan, Brand compatibility: Philips, Compatibility: HD962x, HD964x, HD972x. Width: 205 mm, Height: 80 mm, Weight: 223 g

4 skewers to make special grilled recipes
4 skewers to make special grilled recipes

Use these skewers to make vegetable or meat shashliks.

Daily inspiration for new recipes
Daily inspiration for new recipes

Endless inspiration with Philips NutriU recipes from our expert chefs and millions of users to expand your cooking repertoire. The more you use NutriU, the more personalised recommendations you get.*

Dishwasher-safe for easy cleaning
Dishwasher-safe for easy cleaning

You can safely put these Airfryer grilling plate and skewers in your dishwasher, making them even easier to reuse!

Features
Brand compatibility *
Philips
Type *
Griddle pan
Compatibility *
HD962x, HD964x, HD972x
Product colour *
Black
Material
Metal
Number of skewers
4
Skewer material
Metal
Non-stick coating
Yes
Dishwasher proof
Yes
Weight & dimensions
Width
205 mm
Height
80 mm
Weight
223 g
Package width
210 mm
Package depth
210 mm
Package height
90 mm
Packaging content
Recipe book
Yes
Country Distributor
Deutschland 1 distributor(s)
Disclaimer Philips Airfryer Accessory HD9941/00 Grill Kit L:
Disclaimer

Visit www.Philips.com/NutriU to see if NutriU is available in your country.