location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon ASF5501 Cut Sheet Feeder First Bin for BJC5500 100 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASF5501 Cut Sheet Feeder First Bin for BJC5500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0830A003
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 11:59:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon ASF5501 Cut Sheet Feeder First Bin for BJC5500 100 sheets :
The long product name of Canon ASF5501 Cut Sheet Feeder First Bin for BJC5500 100 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ASF5501 Cut Sheet Feeder
More>>>
Canon ASF5501 Cut Sheet Feeder First Bin for BJC5500 100 sheets:
The official description of Canon ASF5501 Cut Sheet Feeder First Bin for BJC5500 100 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASF5501 Cut Sheet Feeder First Bin for BJC5500

Short summary description Canon ASF5501 Cut Sheet Feeder First Bin for BJC5500 100 sheets:
This short summary of the Canon ASF5501 Cut Sheet Feeder First Bin for BJC5500 100 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Canon ASF5501 Cut Sheet Feeder First Bin for BJC5500, 100 sheets, 3.2 kg, A4 (210 x 297 mm) A2 (420 x 594 mm)

Long summary description Canon ASF5501 Cut Sheet Feeder First Bin for BJC5500 100 sheets:
This is an auto-generated long summary of Canon ASF5501 Cut Sheet Feeder First Bin for BJC5500 100 sheets based on the first three specs of the first five spec groups.

Canon ASF5501 Cut Sheet Feeder First Bin for BJC5500. Maximum capacity: 100 sheets. Weight: 3.2 kg. Standard media sizes: A4 (210 x 297 mm) A2 (420 x 594 mm)

Features
Maximum capacity
100 sheets
Standard media sizes
A4 (210 x 297 mm) A2 (420 x 594 mm)
Weight & dimensions
Weight
3.2 kg
Country Distributor
United Kingdom 1 distributor(s)