location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 252663-D71 power distribution unit (PDU) 28 AC outlet(s) 1U Copper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
252663-D71
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
252663-D71
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 15:10:58
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name HPE 252663-D71 power distribution unit (PDU) 28 AC outlet(s) 1U Copper :
The long product name of HPE 252663-D71 power distribution unit (PDU) 28 AC outlet(s) 1U Copper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24A, 120V, 0U/1U, 28x NEMA 5-15, 8.16kg
More>>>
Short summary description HPE 252663-D71 power distribution unit (PDU) 28 AC outlet(s) 1U Copper:
This short summary of the HPE 252663-D71 power distribution unit (PDU) 28 AC outlet(s) 1U Copper data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 252663-D71, Modular, 1U, Copper, 28 AC outlet(s), NEMA 5-15, NEMA L5-30P

Long summary description HPE 252663-D71 power distribution unit (PDU) 28 AC outlet(s) 1U Copper:
This is an auto-generated long summary of HPE 252663-D71 power distribution unit (PDU) 28 AC outlet(s) 1U Copper based on the first three specs of the first five spec groups.

HPE 252663-D71. PDU types: Modular, Rack capacity: 1U, Product colour: Copper. AC outlets quantity: 28 AC outlet(s), AC outlet types: NEMA 5-15, Power plug: NEMA L5-30P. Nominal input voltage: 120 V, Maximum current: 24 A, Nominal output voltage: 120 V. Dimensions (WxDxH): 444.5 x 142.2 x 41.1 mm, Weight: 8.16 kg

Brand Image Product code Product Stock Price from
HPE

HPE AF500A power distribution unit (PDU) 7 AC outlet(s) Black
(show image)
AF500A AF500A 0.00
(excl. VAT)
0 (incl. VAT)