location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Aculaser C900 Colour A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aculaser C900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C494021
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Aculaser C900 Colour A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - A4 16 ppm
  • - Total input capacity: 200 sheets
More>>>
Short summary description Epson Aculaser C900 Colour A4:
This short summary of the Epson Aculaser C900 Colour A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Aculaser C900, Colour, A4, 16 ppm

Long summary description Epson Aculaser C900 Colour A4:
This is an auto-generated long summary of Epson Aculaser C900 Colour A4 based on the first three specs of the first five spec groups.

Epson Aculaser C900. Colour. Number of print cartridges: 4. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Colour *
Yes
Duplex printing *
No
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Features
Number of print cartridges *
4
Input & output capacity
Total input capacity *
200 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Letter
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Sound power level (standby)
39 dB
Power
Power consumption (printing) *
352 W
Weight & dimensions
Weight
29 kg
Dimensions (WxDxH)
42.9 x 52.1 x 40.6 mm
Other features
Power supply type
198 to 264V
Stand-by LED
Yes
Copying noise level
54 dB
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 01:28:32
Uk has collected 4 expert reviews for Epson Aculaser C900 Colour A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcauthority.com.au
Updated:
2012-01-25 01:28:31
The second most expensive printer to purchase, Epson?s C900 outlay cost is quite high given its fairly low quality results; as a consequence, this printer?s value rating suffers. Saving face, it managed to finish fourth overall for the speed portion of ou...
0%
v3.co.uk
Updated:
2012-01-25 01:28:31
This printer has a plain exterior design - will we find it has more to offer beneath the case?...
0%