location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Ceiling Pipe - ELPFP07 - 600MM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ceiling Pipe - ELPFP07 - 600MM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H003P07
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2023 13:12:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Ceiling Pipe - ELPFP07 - 600MM :
The long product name of Epson Ceiling Pipe - ELPFP07 - 600MM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Extension P07
More>>>
Short summary description Epson Ceiling Pipe - ELPFP07 - 600MM:
This short summary of the Epson Ceiling Pipe - ELPFP07 - 600MM data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Ceiling Pipe - ELPFP07 - 600MM, 38 mm, 635 mm, 38 mm, 2 kg, 1 pc(s), 720 pc(s)

Long summary description Epson Ceiling Pipe - ELPFP07 - 600MM:
This is an auto-generated long summary of Epson Ceiling Pipe - ELPFP07 - 600MM based on the first three specs of the first five spec groups.

Epson Ceiling Pipe - ELPFP07 - 600MM. Package width: 38 mm, Package depth: 635 mm, Package height: 38 mm. Quantity per pack: 1 pc(s), Products per pallet (UK): 720 pc(s)

Weight & dimensions
Package width
38 mm
Package depth
635 mm
Package height
38 mm
Package weight
2 kg
Technical details
Country of origin
Japan
Logistics data
Quantity per pack
1 pc(s)
Products per pallet (UK)
720 pc(s)