location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC 99H10128-00 mobile device charger Mobile phone Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
99H10128-00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99H10128-00 show
Show alternative article codes used in the online market place
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2018 02:07:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC 99H10128-00 mobile device charger Mobile phone Auto
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Mobile phone
  • - Charger type: Auto
  • - 12 - 14 V Maximum output voltage: 5 V
More>>>
Short summary description HTC 99H10128-00 mobile device charger Mobile phone Auto:
This short summary of the HTC 99H10128-00 mobile device charger Mobile phone Auto data-sheet is auto-generated and uses the product title and the first six key specs.

HTC 99H10128-00, Auto, 5 V

Long summary description HTC 99H10128-00 mobile device charger Mobile phone Auto:
This is an auto-generated long summary of HTC 99H10128-00 mobile device charger Mobile phone Auto based on the first three specs of the first five spec groups.

HTC 99H10128-00. Charger type: Auto, Charger compatibility: Mobile phone. Input voltage: 12 - 14 V, Maximum output voltage: 5 V

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:13:55
Uk has collected 1 expert review for HTC 99H10128-00 mobile device charger Mobile phone Auto but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
androidcentral.com
Updated:
2016-11-15 01:13:55
The latest addition to my BentleyBMWCivic is so simple, I'm not sure what took me so long to do it. It's the HTC microUSB dual-port car charger. One standard 12v outlet, one charger, two USB ports. It comes with one coiled microUSB cable that's perfect...
0%
Country Distributor
Norway 1 distributor(s)
United Kingdom 1 distributor(s)