location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection V330 Photo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Perfection V330 Photo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B200316
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Perfection V330 Photo
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 4800 x 9600 DPI
  • - Colour scanning Duplex scanning
  • - Maximum scan size: 216 x 297 mm
  • - 12 W
Warranty: 1 year standard, optional extension to 3 years, subject to availability
Long product name Epson Perfection V330 Photo :
The long product name of Epson Perfection V330 Photo. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V330, 4800 x 9600, 35mm, USB 2.0, 2.8kg, black
More>>>
Epson Perfection V330 Photo:
The official description of Epson Perfection V330 Photo as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High quality scans of photos, 35mm film, documents and more.
Scan photos, 35mm film, documents and oversized artwork with incredible clarity and detail — the value-priced Epson Perfection V330 Photo makes it easy with 4800 dpi optical resolution and a host of easy-to-use features. Use the built-in 35mm Transparency Unit to scan up to six negative frames or four slides at one time. With the scanner's remarkable resolution, you can easily create extraordinary enlargements. Whether you choose to archive important documents or copy the soccer team photo, you can be up and running in no time. And, with an innovative LED light source, the V330 Photo provides fast scans with no warmup time.

Short summary description Epson Perfection V330 Photo:
This short summary of the Epson Perfection V330 Photo data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Perfection V330 Photo, 216 x 297 mm, 4800 x 9600 DPI, 48 bit, Flatbed scanner, 12 W, Indonesia

Long summary description Epson Perfection V330 Photo:
This is an auto-generated long summary of Epson Perfection V330 Photo based on the first three specs of the first five spec groups.

Epson Perfection V330 Photo. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 4800 x 9600 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Power consumption (typical): 12 W. Country of origin: Indonesia. Quantity per pack: 1 pc(s), Package width: 137 mm, Package depth: 498 mm

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
4800 x 9600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Design
Scanner type *
Flatbed scanner
Power
Power consumption (typical)
12 W
Features
Country of origin
Indonesia
Packaging data
Quantity per pack
1 pc(s)
Package width
137 mm
Package depth
498 mm
Package height
405 mm
Package weight
3.99 kg
System requirements
Mac compatibility
Yes
Minimum storage drive space
95 MB
Minimum RAM
128 MB
Minimum processor
450 Mhz
System requirements
Compatible operating systems
Windows XP/Vista Mac OS 10.3.9/10.4.x/10.5/10/6
Weight & dimensions
Width
430 mm
Depth
280 mm
Height
66.5 mm
Weight
2.8 kg
Other features
Dimensions (WxDxH)
430 x 280 x 66.5 mm
Standard media sizes
216 x 297 mm (DIN A4, US Letter), Four 35 mm film strips with six pictures
Logistics data
Products per pallet
60 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.17 m
Products per pallet layer
12 pc(s)
Products per pallet layer (UK)
16 pc(s)
Products per pallet (UK)
80 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.17 m
Source Testseek summary Average rating
Reviews
Updated:
2013-04-06 21:24:03
Uk has collected 5 expert reviews for Epson Perfection V330 Photo and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2013-04-06 21:23:43
Transparency adapters used to be available only in expensive, high-end consumer scanners and those for professional and semi-pro customers. More and more devices intended for home and small office use now include them, though, and Epson's Perfection V330...
Good Good quality scans at default settings, White LED illumination means very quick startup, Photo stitching software included...
Bad Awkwardly situated power and data sockets, Still a few seconds before scans start, Protracted software installation...
80%
tipa.com
Updated:
2013-04-06 21:23:48
The Epson Perfection V330 Photo scanner features an impressive 4800 x 9600 dpi optical resolution, four customisable buttons for easy one-touch operation, a built-in transparency unit for scanning film, and a 180-degree lid for scanning oversized obje...
0%
about.com
Updated:
2013-04-06 21:23:53
The Bottom LineThe Epson Perfection V330 Photo Scanner works well for scanning documents as well as photos and negatives. Its built-in photo-management software allows you to do some decent photo restoration (fixing colors, adjusting for dark backgroun...
Good Can handle negatives and slides, Excellent color restoration and dust removal, Inexpensive...
Bad Power, USB cords on front of machine = inconvenience, Large footprint...
Bottom line The Epson Perfection V330 Photo Scanner works well for scanning documents as well as photos and negatives. Its built-in photo-management software allows you to do some decent photo restoration (fixing colors, adjusting for dark backgrounds, and so on)...
70%
technogog.com
Updated:
2013-04-06 21:23:57
Up for review today I’ve got a scanner from Epson called the Perfection V330 Photo Scanner. By the name you could guess it’s made for photos so it can scan negatives, but you can do a lot more like OCR and it also can act like a copier, scanning direc...
Good Easy install and setup, Works just like a copier, Good scans, Quiet operation, Fairly fast scanning, Hinge expands a lot for scanning large things...
Bad Odd power and USB placement...
Bottom line The Epson Perfection V330 Photo Scanner offers a lot of features at a relatively low price, it’s fast and quiet and it works very well.The OCR part works great, no issues there, and I really like the ability to use it as a copier.The included software...
90%
Country Distributor
United Kingdom 1 distributor(s)