Microsoft logo

Microsoft Windows Svr 2000 Hungarian Disk Kit MVL CD Service Pack 3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9355
Info modified on:
07 Mar 2024, 15:34:52
Long product name Microsoft Windows Svr 2000 Hungarian Disk Kit MVL CD Service Pack 3:

Media: Windows Svr 2000 Hungarian Disk Kit MVL CD Service Pack 3

Short summary description Microsoft Windows Svr 2000 Hungarian Disk Kit MVL CD Service Pack 3:

Microsoft Windows Svr 2000 Hungarian Disk Kit MVL CD Service Pack 3, 2 GB, 0.125 GB, Intel Pentium - 133 MHz, Microsoft Windows 2000

Long summary description Microsoft Windows Svr 2000 Hungarian Disk Kit MVL CD Service Pack 3:

Microsoft Windows Svr 2000 Hungarian Disk Kit MVL CD Service Pack 3. Minimum storage drive space: 2 GB, Minimum RAM: 0.125 GB. Minimum processor: Intel Pentium - 133 MHz, Compatible operating systems: Microsoft Windows 2000

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.