location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Tetris Party Deluxe Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tetris Party Deluxe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5496470340
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo Tetris Party Deluxe Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo DS
  • - Game genre: Puzzle
  • - Developer: Hudson Soft
  • - ESRB rating: E (Everyone)
Long product name Nintendo Tetris Party Deluxe Nintendo DS :
The long product name of Nintendo Tetris Party Deluxe Nintendo DS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tetris Party Deluxe, Nintendo DS, Puzzle
More>>>
Nintendo Tetris Party Deluxe Nintendo DS:
The official description of Nintendo Tetris Party Deluxe Nintendo DS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tetris Party Deluxe builds on the previously released Tetris Party for WiiWare by adding new modes and features to enrich the overall game play experience for both Wii and Nintendo DS. With more than 20 exciting modes, online battles, and multiplayer fun for groups of friends and family, Tetris Party Deluxe is a must-have for Tetris and puzzle fans.

Features
- Sharing is fun – Share a local multiplayer game with up to 8 other players using one Game Card
- Take on the world – Nintendo Wi-Fi Connection multiplayer enables World Battle with up to 4 players

Short summary description Nintendo Tetris Party Deluxe Nintendo DS:
This short summary of the Nintendo Tetris Party Deluxe Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Tetris Party Deluxe, Nintendo DS, E (Everyone)

Long summary description Nintendo Tetris Party Deluxe Nintendo DS:
This is an auto-generated long summary of Nintendo Tetris Party Deluxe Nintendo DS based on the first three specs of the first five spec groups.

Nintendo Tetris Party Deluxe. Platform: Nintendo DS, ESRB rating: E (Everyone), Developer: Hudson Soft

Features
Platform *
Nintendo DS
Game genre *
Puzzle
Features
Developer *
Hudson Soft
ESRB rating *
E (Everyone)
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 05:40:14
Uk has collected 9 expert reviews for Nintendo Tetris Party Deluxe Nintendo DS and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
gamespot.com
Updated:
2012-01-25 05:40:13
Since its original release more than 20 years ago, Tetris has graced dozens of consoles with its ubiquitous block dropping. While each release puts a new spin on Alexey Pajitnov's classic, the best Tetris games remain faithful to the formula that was a...
Good Wide variety of new, innovative gameplay mechanics, Most of the new mechanics are available in multiplayer matches.
Bad Online modes are extremely limited, Lackluster presentation.
Bottom line Tetris Party Deluxe keeps a decades-old formula fresh with new mechanics and strong competitive multiplayer...
70%
blogcritics.org
Updated:
2012-01-25 05:40:13
On June 6, 2010 the puzzle game Tetris celebrated its 26th birthday. Yes, it may be hard to believe, but those little annoying shapes have been bugging casual and hardcore gamers alike for the past 26 years. Tetris has been released in one form or an...
100%
Brand Image Product code Product Stock Price from
Nintendo Custom Robo Arena, NDS Nintendo DS Nintendo Custom Robo Arena, NDS Nintendo DS
(show image)
045496737917 Custom Robo Arena, NDS
Nintendo Elite Beat Agents, NDS Nintendo DS Nintendo Elite Beat Agents, NDS Nintendo DS
(show image)
045496737955 Elite Beat Agents, NDS
Nintendo Animal Crossing: Wild World, NDS Nintendo DS Nintendo Animal Crossing: Wild World, NDS Nintendo DS
(show image)
045496735920 Animal Crossing: Wild World, NDS