location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF-S 55-250mm f/4-5.6 IS SLR Telephoto lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF-S 55-250mm f/4-5.6 IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2044B005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999450018 show
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF-S 55-250mm f/4-5.6 IS SLR Telephoto lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Component for: SLR Telephoto lens Black
  • - Lens structure (elements/groups): 12/10
  • - Aperture range (F-F): 4 - 5.6
  • - Closest focusing distance: 1.1 m
  • - Auto focus
Long product name Canon EF-S 55-250mm f/4-5.6 IS SLR Telephoto lens Black :
The long product name of Canon EF-S 55-250mm f/4-5.6 IS SLR Telephoto lens Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EF-S 55-250mm f/4-5.6 IS
More>>>
Canon EF-S 55-250mm f/4-5.6 IS SLR Telephoto lens Black:
The official description of Canon EF-S 55-250mm f/4-5.6 IS SLR Telephoto lens Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The compact and affordable EF-S 55-250mm f/4-5.6 IS offers powerful telephoto performance. Its 4-stop Image Stabilizer with automatic panning detection effectively suppresses blur in low light.
- Affordable telephoto zoom lens
- 88-400mm equivalent focal length
- 4-stop Image Stabilizer with automatic panning detection
- UD element
- Super Spectra coatings
- Circular diaphram.

The all-purpose telephoto zoom for EF-S mount EOS cameras.

Affordable, powerful telephoto zoom
The EF-S 55-250mm f/4-5.6 IS is a telephoto zoom lens combining powerful performance with high image quality. With a focal length equivalent of 88-400mm in 35mm format, it is ideal for photographers seeking an affordable, versatile lens for general-purpose telephoto photography.

Image Stabilizer with automatic panning detection
To combat the effects of camera shake, the EF-S 55-250mm f/4-5.6 IS incorporates Canon’s latest 4-stop compensation Image Stabilizer technology. This allows the use of shutter speeds up to 4 times slower with no perceptible increase in image blur. Automatic panning detection automatically turns off the Image Stabilizer in either the horizontal or vertical direction when following moving subjects.

UD lens element
The EF-S 55-250mm f/4-5.6 IS employs a Canon UD (Ultra-low Dispersion) lens element to suppress the effects of secondary chromatic aberrations - for crisp, sharp, high-contrast images without fringing throughout the zoom range.

Super Spectra Coatings
Canon’s Super Spectra coatings combat ghosting and flare by absorbing light that may be reflected off digital camera sensors or internal lens elements. Super Spectra coatings also help ensure accurate colour balance and sharp, high-contrast results.

Circular aperture diaphragm
For shots taken at large aperture, a circular aperture diaphragm creates smooth, even bokeh (background blur) - ideal for emphasising subjects shot against distracting backgrounds.

Lead-free glass
Only environmentally-friendly, lead-free glass is used in the construction of the EF-S 55-250mm f/4-5.6 IS.

Accessories
The EF-S 55-250mm f/4-5.6 IS is supplied with a lens cap and dust cap. A lens hood (ET-60) and lens case (LP1019) are available as optional accessories.

Short summary description Canon EF-S 55-250mm f/4-5.6 IS SLR Telephoto lens Black:
This short summary of the Canon EF-S 55-250mm f/4-5.6 IS SLR Telephoto lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF-S 55-250mm f/4-5.6 IS, Telephoto lens, 12/10, 55 - 250 mm, Image stabilizer, Canon EF-S, Auto focus

Long summary description Canon EF-S 55-250mm f/4-5.6 IS SLR Telephoto lens Black:
This is an auto-generated long summary of Canon EF-S 55-250mm f/4-5.6 IS SLR Telephoto lens Black based on the first three specs of the first five spec groups.

Canon EF-S 55-250mm f/4-5.6 IS. Component for: SLR, Lens structure (elements/groups): 12/10, Lens type: Telephoto lens. AF actuator: Micro Motor. Product colour: Black. Diameter: 7 cm, Filter size: 5.8 cm, Length: 108 mm. Magnification: 0.31x

Lens system
Component for *
SLR
Lens type *
Telephoto lens
Lens structure (elements/groups) *
12/10
Lens viewing angle, horizontal
23°
Aperture range (F-F)
4 - 5.6
Lens viewing angle, vertical
15°
Lens viewing angle, diagonal
27.85 - 6.25°
Focal length range
55 - 250 mm
Minimum aperture number *
5.6
Number of diaphragm blades
7
Closest focusing distance *
1.1 m
Focal length (35mm film equivalent)
88 - 400 mm
Image sensor format
APS-C
Lens system
Lens mount interface *
Canon EF-S
Image stabilizer
Yes
Image stabilizer number of stops
4
Performance
Auto focus
Yes
AF actuator
Micro Motor
Design
Product colour
Black
Weight & dimensions
Length
108 mm
Weight
390 g
Diameter *
7 cm
Filter size *
5.8 cm
Other features
Magnification
0.31x
Source Testseek summary Average rating
Reviews
Updated:
2011-09-11 01:04:01
Uk has collected 19 expert reviews for Canon EF-S 55-250mm f/4-5.6 IS SLR Telephoto lens Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
Photoradar.com
Updated:
2011-09-11 01:03:51
Further similarities include the same latest-generation Image Stabilizer, which combines a highly effective four-stop advantage with quiet operation and minimal battery drain, along with automatic detection for panning and tripod use.It also features t...
80%
practicalphotography.com
Updated:
2011-09-11 01:03:53
The Canon EF-S 55-250mm IS puts in a very good performance for a very attractive price.The Canon EF-S 55-250mm IS is a long lens which is perhaps unsurprising considering the additional focal range it offers. The build is solid with a large rubberised...
100%
ultimatepc-reviews.co.uk
Updated:
2011-09-11 01:04:01
All in all, my personal take on both lenses that they are awesome, and easily deserve 10 out of 10 stars each, both achieving an Ultimate PC Reviews award. These lenses are highly recommended...
100%
photoreview.com.au
Updated:
2011-11-04 10:49:49
Canons new EF-S 55-250mm f/4.0-5.6 IS is designed specifically for cameras with APS-C sized sensors and combines light weight with a very low price tag for an optically-stabilised lens. On the EOS 400D and 40D cameras we used for our tests, its foca...
80%
itreviews.com
Updated:
2013-10-30 02:15:30
The Canon EF-S 55-250mm f/4-5.6 IS STM ($349.99 direct) is a telephoto lens for Canon APS-C D-SLR cameras. It covers a field of view that’s roughly equivalent to an 88-400mm zoom on a full-frame camera, delivering impressive telephoto reach at its maximum...
Bottom line The Canon EF-S 55-250mm f/4-5.6 IS STM is a sharp telephoto zoom, but its aperture is anything but ambitious...
80%
thestar.com.my
Updated:
2016-12-07 01:23:29
Optical image stabilisation is actually more important for telephoto lenses than it is for wide-angle lenses as camera shake gets amplified at telephoto...
0%
star-techcentral.com
Updated:
2011-09-11 01:03:50
Optical image stabilisation is actually more important for telephoto lenses than it is for wide-angle lenses as camera shake gets amplified at telephoto...
0%
photo.net
Updated:
2011-09-11 01:03:52
The EF-S 55-250IS is a relatively new lens designed to supplement the EF-S 18-55IS "Kit Lens" for the Digital Rebel line of DSLRs. Like the EF-S 18-55/3.5-5.6 IS, the 55-250/4-5.6 IS uses Canons new low cost IS system. Nevertheless, Canon claims up t...
0%
photozone.de
Updated:
2011-09-11 01:03:52
The Canon EF-S 55-250mm f/4-5.6 IS is a tiny tele lens with a comparatively impressive performance potential. The resolution is very good across the range. Chromatic aberrations are almost a non-issue in field conditions. The level of distortions rema...
0%
tipa.com
Updated:
2011-09-11 01:03:57
This telephoto zoom offers a tremendous range of focal lengths and features an optical image stabilizer, which allows around 4 stops of light to be gained. This asset compensates for the modest aperture of f/4-5.6, and in terms of use, effectively con...
0%
Slrgear.com
Updated:
2011-09-11 01:03:58
Canon hasnt produced many EF-S lenses, but it seems to have taken the same success story behind the 70-300mm IS and applied it here to great effect. The bottom line on that Canon has packed two important things into this lens for a surprisingly low p...
0%
The-digital-picture.com
Updated:
2011-09-11 01:03:59
The Canon EF-S 55-250mm f/4-5.6 IS Lens is coming soon.
0%
Kenrockwell.com
Updated:
2011-09-11 01:04:00
Canon announced this lens along with the new Canon 40D, on August 20th, 2007, but sadly its not announced in the USA. We in the USA are out of luck, which is too bad, because this lens looks like the perfect tele zoom for families for the Rebel XTi a...
0%
pcmag.com
Updated:
2013-10-30 02:15:34
The Canon EF-S 55-250mm f/4-5.6 IS STM ($349.99 direct)%displayPrice% at %seller% is a telephoto lens for Canon APS-C D-SLR cameras. It covers a field of view that's roughly equivalent to an 88-400mm zoom on a full-frame camera, delivering impressive tele...
Good Impressive sharpness. STM focus motor. 4.5x zoom range. Light and compact design.
Bad Modest aperture. Plastic lens mount. Lens hood not included...
Bottom line The Canon EF-S 55-250mm f/4-5.6 IS STM is a sharp telephoto zoom, but its aperture is anything but ambitious...
80%
dxomark.com
Updated:
2015-07-02 01:11:14
This is the second and final part of our comprehensive lens recommendations for the new entry-level Canon EOS Rebel T5 / 1200D. This time we've assessed zoom lenses from both the Canon and third party makers to see how well they perform on the camera, and...
20%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)