location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6 ft Black SuperSpeed USB 3.0 Cable A to B - M/M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft Black SuperSpeed USB 3.0 Cable A to B - M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB3SAB6BK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030839655 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:38:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 6 ft Black SuperSpeed USB 3.0 Cable A to B - M/M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - USB A Straight Male
  • - USB B Straight Male
  • - USB 3.2 Gen 1 (3.1 Gen 1) 5000 Mbit/s
  • - Black
  • - 1 pc(s)
Warranty: Lifetime Warranty
Long product name StarTech.com 6 ft Black SuperSpeed USB 3.0 Cable A to B - M/M :
The long product name of StarTech.com 6 ft Black SuperSpeed USB 3.0 Cable A to B - M/M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 6 ft / 2m Black SuperSpeed USB 3.0 Cable A to B - USB 3 A (m) to USB 3 B (m)
More>>>
StarTech.com 6 ft Black SuperSpeed USB 3.0 Cable A to B - M/M:
The official description of StarTech.com 6 ft Black SuperSpeed USB 3.0 Cable A to B - M/M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect to your external solutions and transfer data at 10x the speed of USB 2.0

StarTech.com's 6ft Black SuperSpeed USB 3.0 cable (A-B, male-male) offers a durable, high quality connection that harnesses the full capability of the USB 3.0 standard.

Designed for next-generation SuperSpeed USB device connections, the 6ft USB 3.0 cable offers a throughput of up to 5Gbps when used with a USB 3.0 host and device - an astounding 10x the capability of USB 2.0 (480Mbps).

Our 6ft USB 3.0 cable features high quality Shielded Twisted Pair (STP) construction, helping to prevent electro-magnetic interference and ensuring reliable data communication.

The 6ft USB 3.0 cable is backed by our Lifetime Warranty, providing guaranteed quality and reliability.

The StarTech.com Advantage

- Lifetime warranty, fully compliant with USB 3.0 standard

Short summary description StarTech.com 6 ft Black SuperSpeed USB 3.0 Cable A to B - M/M:
This short summary of the StarTech.com 6 ft Black SuperSpeed USB 3.0 Cable A to B - M/M data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6 ft Black SuperSpeed USB 3.0 Cable A to B - M/M, 1.8 m, USB A, USB B, USB 3.2 Gen 1 (3.1 Gen 1), 5 Gbit/s, Black

Long summary description StarTech.com 6 ft Black SuperSpeed USB 3.0 Cable A to B - M/M:
This is an auto-generated long summary of StarTech.com 6 ft Black SuperSpeed USB 3.0 Cable A to B - M/M based on the first three specs of the first five spec groups.

StarTech.com 6 ft Black SuperSpeed USB 3.0 Cable A to B - M/M. Cable length: 1.8 m. Connector 1: USB A, Connector 2: USB B, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Maximum data transfer rate: 5 Gbit/s, Product colour: Black

Features
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB A
Connector 2 *
USB B
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
28
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
5000 Mbit/s
Maximum data transfer rate
5 Gbit/s
Product colour *
Black
Plug and Play
Yes
Features
Certification
CE, REACH
Weight & dimensions
Cable length *
1.8 m
Weight
87 g
Packaging data
Package width
125 mm
Package depth
225 mm
Package height
24 mm
Package weight
92 g
Packaging content
Quantity per pack *
1 pc(s)
Other features
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
StarTech.com 3 ft Black SuperSpeed USB 3.0 Cable A to B - M/M StarTech.com 3 ft Black SuperSpeed USB 3.0 Cable A to B - M/M
(show image)
USB3SAB3BK 3 ft Black SuperSpeed USB 3.0 Cable A to B - M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10 ft Black SuperSpeed USB 3.0 Cable A to B - M/M StarTech.com 10 ft Black SuperSpeed USB 3.0 Cable A to B - M/M
(show image)
USB3SAB10BK 10 ft Black SuperSpeed USB 3.0 Cable A to B - M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 6 ft Black SuperSpeed USB 3.0 Cable A to A - M/M StarTech.com 6 ft Black SuperSpeed USB 3.0 Cable A to A - M/M
(show image)
USB3SAA6BK 6 ft Black SuperSpeed USB 3.0 Cable A to A - M/M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)