StarTech.com logo

StarTech.com 6 ft Black SuperSpeed USB 3.0 Cable A to A - M/M

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140412
Info modified on:
10 Aug 2024, 09:39:09
Warranty:
Lifetime Warranty
Long product name StarTech.com 6 ft Black SuperSpeed USB 3.0 Cable A to A - M/M:

StarTech.com 6 ft / 2m Black SuperSpeed USB 3.0 Cable A to A - USB 3 A (m) to USB 3 A (m)

StarTech.com 6 ft Black SuperSpeed USB 3.0 Cable A to A - M/M:

Connect USB 3.0 A devices to a USB hub or to your computer

StarTech.com's 6ft Black USB 3.0 cable (A-A) offers a durable, high quality connection that harnesses the full capability of the SuperSpeed USB 3.0 standard.

Designed for next-generation SuperSpeed USB device connections, this USB 3.0 A to A Male/Male cable provides connectivity between a PC and hub or other USB A devices, delivering a throughput of up to 5Gbps when used with a USB 3.0 host and device - an astounding 10x the capability of USB 2.0 (480Mbps).

Our 6ft USB 3.0 A to A device cable features high quality Shielded Twisted Pair (STP) construction, helping to prevent electro-magnetic interference and ensuring reliable data communication.

The 6ft USB 3.0 device cable is backed by our Lifetime Warranty, providing guaranteed quality and reliability.

The StarTech.com Advantage

- Replace worn-out or missing USB cables with this high quality, 6ft SuperSpeed USB 3.0 Cable A to A - M/M
- Easy to use and install
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com 6 ft Black SuperSpeed USB 3.0 Cable A to A - M/M:

StarTech.com 6 ft Black SuperSpeed USB 3.0 Cable A to A - M/M, 1.8 m, USB A, USB A, USB 3.2 Gen 1 (3.1 Gen 1), 5 Gbit/s, Black

Long summary description StarTech.com 6 ft Black SuperSpeed USB 3.0 Cable A to A - M/M:

StarTech.com 6 ft Black SuperSpeed USB 3.0 Cable A to A - M/M. Cable length: 1.8 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Maximum data transfer rate: 5 Gbit/s, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.