location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6in Mini USB 2.0 Cable - A to Mini B

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6in Mini USB 2.0 Cable - A to Mini B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2HABM6IN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030840644 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:45:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 6in Mini USB 2.0 Cable - A to Mini B
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.152 m
  • - USB A Straight Male
  • - Mini-USB B Straight Male
  • - USB 2.0 480 Mbit/s
  • - Grey
  • - 1 pc(s)
Warranty: Lifetime
Long product name StarTech.com 6in Mini USB 2.0 Cable - A to Mini B :
The long product name of StarTech.com 6in Mini USB 2.0 Cable - A to Mini B. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 6in Mini USB 2.0 Cable - A to Mini B
More>>>
StarTech.com 6in Mini USB 2.0 Cable - A to Mini B:
The official description of StarTech.com 6in Mini USB 2.0 Cable - A to Mini B as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This USB 2.0 cable provides a high-quality replacement for the cable that came with your Mini USB mobile device. Or, you can keep it as a spare while traveling.

The cable is perfect for connecting devices such as your smartphone, GPS, digital camera, or portable hard drive, to your PC or Mac computer for everyday tasks such as charging, data synchronization or file transfers.

The USB2HABM6IN 6-inch cable is backed by StarTech.com’s lifetime warranty for guaranteed reliability.

The StarTech.com Advantage
- Instantly e-mail pictures by downloading picture files from your digital camera to your PC
- Upgrading your USB cable is the most cost effective way to maximize your digital camera’s performance
- Backed by StarTech.com Lifetime Warranty

Short summary description StarTech.com 6in Mini USB 2.0 Cable - A to Mini B:
This short summary of the StarTech.com 6in Mini USB 2.0 Cable - A to Mini B data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6in Mini USB 2.0 Cable - A to Mini B, 0.152 m, USB A, Mini-USB B, USB 2.0, Male/Male, Grey

Long summary description StarTech.com 6in Mini USB 2.0 Cable - A to Mini B:
This is an auto-generated long summary of StarTech.com 6in Mini USB 2.0 Cable - A to Mini B based on the first three specs of the first five spec groups.

StarTech.com 6in Mini USB 2.0 Cable - A to Mini B. Cable length: 0.152 m. Connector 1: USB A, Connector 2: Mini-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Product colour: Grey

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
Mini-USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
30
Reversible connectors
No
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0.48 Gbit/s
Product colour *
Grey
Weight & dimensions
Cable length *
0.152 m
Weight
17 g
Packaging data
Package width
90 mm
Package depth
125 mm
Package height
8 mm
Package weight
14 g
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Other features
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
StarTech.com 1 ft Mini USB 2.0 Cable - USB A to Mini B F/M StarTech.com 1 ft Mini USB 2.0 Cable - USB A to Mini B F/M
(show image)
USBMUSBFM1 1 ft Mini USB 2.0 Cable - USB A to Mini B F/M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)