location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 57Y4303 cable lock Black, Silver 1.52 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
57Y4303
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y4303 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885600368848 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 674471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Sep 2024 14:01:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 57Y4303 cable lock Black, Silver 1.52 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Key 1.52 m
  • - T-Bar
  • - Best uses: Dock station, Monitor, Laptop, PC
  • - Galvanized steel, Stainless steel, Zinc
  • - Black, Silver
Long product name Lenovo 57Y4303 cable lock Black, Silver 1.52 m :
The long product name of Lenovo 57Y4303 cable lock Black, Silver 1.52 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Security Cable Lock
More>>>
Lenovo 57Y4303 cable lock Black, Silver 1.52 m:
The official description of Lenovo 57Y4303 cable lock Black, Silver 1.52 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo Security Cable Lock allows customers to manage physical security access within the enterprise, offices, schools, libraries and research labs. Cable locks help reduce theft, and increase physical asset security protection for notebooks, notebook docking stations, desktops and flat panel monitors.

Features & Benefits:

- One piece design for easy use – does not require glue, brackets or screws
- Lightweight ( 130 g / 0.29 lbs ) design is ideal to carry in a notebook carry case to secure notebook when traveling
- Galvanized steel cable with 1.52 m (5 feet) cable length, 4.5 mm (0.18 inch) cable diameter
- Zinc alloy lock using a stainless steel T-bar lock mechanism design
- Small diameter lock mechanism ( 0.15 mm / 0.20 inches) design allows the cable lock to be used with thin-designed notebooks
- Convenient Velcro strap tie for cable management for travel or storage
- Free replacement keys available for lost lock keys
- 3-year warranty

Note: Replacement keys require the keycode from the key; customers are responsible to record keycode.

Short summary description Lenovo 57Y4303 cable lock Black, Silver 1.52 m:
This short summary of the Lenovo 57Y4303 cable lock Black, Silver 1.52 m data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 57Y4303, 1.52 m, Key, Galvanized steel, Stainless steel, Zinc, Black, Silver

Long summary description Lenovo 57Y4303 cable lock Black, Silver 1.52 m:
This is an auto-generated long summary of Lenovo 57Y4303 cable lock Black, Silver 1.52 m based on the first three specs of the first five spec groups.

Lenovo 57Y4303. Product colour: Black, Silver, Best uses: Dock station, Monitor, Laptop, PC, Lock type: Key. Cable length: 1.52 m, Cable diameter: 4.4 mm, Lock head size: 1.5 cm. Quantity per pack: 1 pc(s)

Features
Product colour *
Black, Silver
Best uses *
Dock station, Monitor, Laptop, PC
Lock type *
Key
Cable lock security features
T-Bar
Material
Galvanized steel, Stainless steel, Zinc
Number of keys provided
2
Weight & dimensions
Cable length *
1.52 m
Weight & dimensions
Cable diameter
4.4 mm
Lock head size
1.5 cm
Width
320 mm
Weight
130 g
Packaging data
Quantity per pack
1 pc(s)
Velcro cable strap
Yes
Logistics data
Harmonized System (HS) code
83014090
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 8 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)