location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Daisy Multipack 4-colours 18XL EasyMail

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Daisy
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multipack 4-colours 18XL EasyMail
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T18164511
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946656687
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Daisy Multipack 4-colours 18XL EasyMail
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - High (XL) Yield
  • - Black ink cartridges quantity: 1 Colour ink cartridges quantity: 3
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Daisy Multipack 4-colours 18XL EasyMail :
The long product name of Epson Daisy Multipack 4-colours 18XL EasyMail. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multipack 4-colours 18XL EasyMail
More>>>
Epson Daisy Multipack 4-colours 18XL EasyMail:
The official description of Epson Daisy Multipack 4-colours 18XL EasyMail as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Produced from recyclable, light-weight brown cardboard, Epson’s new Easy Mail Packaging is designed to keep the contents secure while being small enough to fit through most European letter boxes. Its simple tear open seal saves time and removes frustration. Each product is clearly labeled with identification imagery to make product recognition easy.

Save up to 30%ink1 with Epson’s individual ink cartridges
For many years, Epson has given its customers the benefits of individual inks, meaning only the colour used needs to be replaced. We understand that our customers don’t always print equal amounts of each colour, and often colours can run out at different times.

With combined colour cartridges, often ink is wasted as the whole cartridge gets thrown away when just one colour runs out. This means any ink remaining in the other colours gets thrown away too, before it can be used up. With Epson’s individual inks, you only replace the colour used, saving you up to 30% ink1.

Reduce your printing costs with XL inks
Epson offers a choice of standard or extra large (XL) ink cartridges across its latest ink ranges. While standard sized cartridges are great to keep replacement costs low if you print infrequently, XL inks are ideal if you print high volumes.

Epson inks are optimised for Epson printers
Epson inks have been developed to work hand-in-hand with Epson printers to deliver crisp, smudge-proof text and vibrant photographic images that will last for generations. Genuine Epson inks are produced to stringent, high-quality standards that enable Epson to guarantee the optimum performance of the printer, ink and media.

Short summary description Epson Daisy Multipack 4-colours 18XL EasyMail:
This short summary of the Epson Daisy Multipack 4-colours 18XL EasyMail data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Daisy Multipack 4-colours 18XL EasyMail, High (XL) Yield, Black, Cyan, Magenta, Yellow, 11.5 ml, 6.6 ml, 1 pc(s), Multi pack

Long summary description Epson Daisy Multipack 4-colours 18XL EasyMail:
This is an auto-generated long summary of Epson Daisy Multipack 4-colours 18XL EasyMail based on the first three specs of the first five spec groups.

Epson Daisy Multipack 4-colours 18XL EasyMail. Cartridge capacity: High (XL) Yield, Black ink volume: 11.5 ml, Supply type: Multi pack, Colour ink volume: 6.6 ml, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
- Expression Home XP-425 - Expression Home XP-422 - Expression Home XP-415 - Expression Home XP-412 - Expression Home XP-325 - Expression Home XP-322 - Expression Home XP-315 - Expression Home XP-312 - Expression Home XP-225 - Expression Home XP-215 - Expression Home XP-212 - Epson Expression Home XP-405WH - Epson Expression Home XP-405 - Epson Expression Home XP-305 - Epson Expression Home XP-30 - Epson Expression Home XP-205 - Epson Expression Home XP-202 - Epson Expression Home XP-102
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
3
Black ink volume
11.5 ml
Colour ink volume
6.6 ml
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Magenta, Yellow
Features
Brand compatibility *
Epson
Supply type *
Multi pack
Country of origin
United Kingdom
Weight & dimensions
Package width
195 mm
Package depth
320 mm
Package height
20 mm
Package weight
200 g
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946656717
Logistics data
Products per pallet
800 pc(s)
Products per master (outer) case
40 pc(s)
Harmonized System (HS) code
84439990
Products per pallet (UK)
800 pc(s)
Products per pallet layer
160 pc(s)
Products per pallet layer (UK)
160 pc(s)
Country Distributor
Nederland 4 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
Danmark 1 distributor(s)
España 1 distributor(s)
Disclaimer Epson Daisy Multipack 4-colours 18XL EasyMail:
Disclaimer

(1) . Compared to competitors’ equivalent printer models ≤100€/£ using tri-colour cartridges. Testing carried out by BLI, May 2014. Weighting for Document (87%) and Photo (13%) printing based on TNS 'Printing Usage & Attitudes Study', June 2013. For more information, please visit www.epson.eu/individualinks
2. Comparison based on the cost per page for 18 vs. 18XL Daisy inks. Cost per page is calculated based on Epson official list prices as of July 2014.