location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Harvest Moon DS: Island of Happiness Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Harvest Moon DS: Island of Happiness
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1832049
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo Harvest Moon DS: Island of Happiness Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo DS
  • - Game genre: Simulation
  • - Developer: Marvelous Interactive
  • - ESRB rating: E (Everyone)
Long product name Nintendo Harvest Moon DS: Island of Happiness Nintendo DS :
The long product name of Nintendo Harvest Moon DS: Island of Happiness Nintendo DS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Harvest Moon DS: Island of Happiness, Nintendo DS, Simulation
More>>>
Nintendo Harvest Moon DS: Island of Happiness Nintendo DS:
The official description of Nintendo Harvest Moon DS: Island of Happiness Nintendo DS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work with your friends to create a farm on a deserted island in this entry of the popular farming game. Choose from a male of female character and begin the game as you arrive on a island following a disaster at sea. Joining you is the old timer Tarou, his daughter Felena, and her two kids, Natalie and Eric. The island offers some hints that it may have been inhabited in the past, but it now seems to be deserted. Working with your fellow refugees, your first order of business is to create a farm. As you build up your farm, people who have an interest in the farming biz move on over to the island. These people open up shops and facilities, contributing to the island's development, and giving you new areas to explore and new people to speak with. You can also make friendly with members of the opposite sex, conversing regularly and giving presents with the ultimate goal of getting married.

- Plant various crops, including rice
- Explore new areas as people move to your island
- Converse with the opposite sex in the hopes of finding a spouse
- Test your farming skills against others and compete for prizes via the Nintendo Wi-Fi Connection

Short summary description Nintendo Harvest Moon DS: Island of Happiness Nintendo DS:
This short summary of the Nintendo Harvest Moon DS: Island of Happiness Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Harvest Moon DS: Island of Happiness, Nintendo DS, E (Everyone)

Long summary description Nintendo Harvest Moon DS: Island of Happiness Nintendo DS:
This is an auto-generated long summary of Nintendo Harvest Moon DS: Island of Happiness Nintendo DS based on the first three specs of the first five spec groups.

Nintendo Harvest Moon DS: Island of Happiness. Platform: Nintendo DS, ESRB rating: E (Everyone), Developer: Marvelous Interactive

Features
Platform *
Nintendo DS
Game genre *
Simulation
Features
Developer *
Marvelous Interactive
ESRB rating *
E (Everyone)
Source Testseek summary Average rating
Reviews
Updated:
2012-01-29 01:14:56
Uk has collected 14 expert reviews for Nintendo Harvest Moon DS: Island of Happiness Nintendo DS and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
stuff.co.nz
Updated:
2012-01-29 01:14:51
Review: UFC 2009 Undisputed Review: Harvest Moon DS: Island of Happiness Review: EA Sports Active Hot Wheels from Sidhe Nintendos game genie Preview: Halo ODST The King of Sims Microsofts plan for your TV Ghostbusters return, as video game End nig...
50%
nowgamer.com
Updated:
2012-01-29 01:14:54
They’ve been making Harvest Moon games for over ten years now and for most of that time the world’s premier farming simulator has been as popular in the UK as genetically modified beef at a vegan convention. What was the only one to buck the trend and...
Bottom line Imprecise controls mar the enjoyment slightly, otherwise this is one of the brightest Harvest Moons ever. 6.8/10Print this pageUser reviews (0)Share this pageNoticed something wrong? Report error/mistake.Add to my profile pageGame ScoresGraphics:6.7/10...
68%
pocketgamer.co.uk
Updated:
2012-01-29 01:14:56
Life, it has often been observed, is not fair. If it were, lawyers wouldnt exist and then where would we all be? The particular unfairness in question here though is that Harvest Moon DS is the best-selling game in the series, by a country mile, and y...
70%
gamesradar.com
Updated:
2012-01-29 01:14:56
After the crushing disappointment of Magical Melody, Island of Happiness sees a return to form for the Harvest Moon series, which celebrates its tenth birthday this year. In short, we love this. In fact, we love it so much we’re seriously resenting hav...
Good Stylus controls work nicely, Bright, detailed, cute and colorful, Worryingly addictive...
Bad Same as every Harvest Moon, Ambient tunes get tiresome, Not carefree fun...
80%
brighthub.com
Updated:
2012-01-29 01:14:51
Make a deserted island prosper and shine with happiness. Wow, thats cheesy. Harvest Moon: Island of Happiness for the Nintendo DS is the first totally original traditional Harvest Moon game for the DS, and the first DS Harvest Moon to utilize the tou...
80%
gamezone.com
Updated:
2012-01-29 01:14:56
Harvest Moon DS: Island of Happiness is not an unplayable game by any means but the horrible controls simply keep it from being a fun game. If you can look past the flawed touch screen controls, there is a fun farming simulator that isn’t short on all...
55%
gamespot.com
Updated:
2012-01-29 01:14:56
It was over 10 years ago that the first Harvest Moon game came out on the SNES, and in keeping with the series sports-game-like longevity, Natsume is releasing two new Harvest Moon games this month, Island of Happiness for the DS and Tree of Tranquili...
Good Same old dependable Harvest Moon gameplay, Plenty of chores to keep you busy for hours.
Bad Touchscreenonly controls ruin the fun, Stiff character animation.
Bottom line Island of Happiness offers plenty of satisfying farming gameplay, but the controls will leave you decidedly unhappy...
50%
1up.com
Updated:
2012-01-29 01:14:56
Unlike the Harvest Moon series' surprising fantasy spin-off, Rune Factory: A Fantasy Harvest Moon, Island of Happiness sticks to the old farming-simulation formula: Starting with nothing but fertile land, you go through the daily chores that growing pr...
88%