location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB Keyboard and Mouse Healthcare Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Keyboard and Mouse Healthcare Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1VD81AA#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545113106 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:15:29
The date of the most recent change of this product data-sheet in Icecat.
HP USB Keyboard and Mouse Healthcare Edition (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QuickSpecs (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP USB Keyboard and Mouse Healthcare Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Medical
  • - USB Membrane
  • - QWERTY US International
  • - Full-size (100%) Numeric keypad
  • - Mouse included
  • - White
  • - 2 pc(s)
Warranty: Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP USB Keyboard and Mouse Healthcare Edition :
The long product name of HP USB Keyboard and Mouse Healthcare Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Keyboard and Mouse Healthcare Edition
More>>>
HP USB Keyboard and Mouse Healthcare Edition:
The official description of HP USB Keyboard and Mouse Healthcare Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make the most of your workspace with the sleek, white, IP 65-rated[1] HP USB Keyboard and Mouse Healthcare Edition, which simplify patient data entry and are easy to keep clean.[2]

Short summary description HP USB Keyboard and Mouse Healthcare Edition:
This short summary of the HP USB Keyboard and Mouse Healthcare Edition data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB Keyboard and Mouse Healthcare Edition, Wired, USB, Membrane, QWERTY, White, Mouse included

Long summary description HP USB Keyboard and Mouse Healthcare Edition:
This is an auto-generated long summary of HP USB Keyboard and Mouse Healthcare Edition based on the first three specs of the first five spec groups.

HP USB Keyboard and Mouse Healthcare Edition. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard layout: QWERTY. Cable length: 1.8 m. Recommended usage: Medical. Product colour: White. Mouse included

Meet your sanitization requirements

Help maintain a clean work area with a keyboard and mouse that can be wiped down with commonly-used germicidal agents.[2] The keyboard’s USB cable and cover are removable for additional cleanability.

Small size, big features

Enjoy a reduced-size keyboard that packs a familiar notebook-style layout and function keys into a small, space-saving design. The comfortably intuitive, low-profile scissor keys make data entry easy, and the mouse can be used in either hand.

USB connectivity

Attach the keyboard and mouse to any USB port on your PC with the included USB cables.

Keyboard
Recommended usage *
Medical
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Membrane
Keyboard layout *
QWERTY
Keyboard language *
US International
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
USB hub
No
Purpose
Universal
Fingerprint reader
No
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
White
HP segment
Business
Features
Cable length
1.8 m
Power
Power source type *
USB
Mouse
Mouse included *
Yes
Mouse
Buttons quantity
3
Scroll
Yes
Scroll type
Wheel
Mouse cable length
1.8 m
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-5 - 55 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
112.5 x 28 x 342.5 mm
Keyboard weight
270 g
Mouse dimensions (WxDxH)
64.5 x 119 x 37.3 mm
Mouse weight
100 g
Weight
270 g
Packaging content
Number of products included *
2 pc(s)
Other features
Compatibility
HP ProDesk 400 G4 SFF, HP ProDesk 400 G4 MT, HP ProDesk 400 G3 DM (Mini), HP ProOne 400 G3 AIO Touch, HP ProOne 400 G3 AIO Non-Touch, HP ProDesk 600 G3 MT, HP ProDesk 600 G3 SFF, HP ProDesk 600 G3 Desktop Mini, HP ProOne 600 G3 AIO 21.5" Non-Touch, HP EliteDesk 800 G3 TWR, HP EliteDesk 800 G3 SFF, HP EliteDesk 800 G3 35W Desktop Mini, and HP EliteDesk 800 G3 65W Desktop Mini. HP EliteOne 800 G3 AIO 23.8" NT, HP EliteOne 800 G3 AIO 23.8" Touch, HP EliteOne 800 G3 AIO 23.8" Touch 4K
Logistics data
Harmonized System (HS) code
84716060
Brand Image Product code Product Stock Price from
HP USB Keyboard and Mouse Healthcare Edition HP USB Keyboard and Mouse Healthcare Edition
(show image)
1VD81AA USB Keyboard and Mouse Healthcare Edition 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP USB Keyboard and Mouse Healthcare Edition:
Disclaimer

[1] IP 65 test results not a guarantee of future performance under these test conditions. Damage under the test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[2] See user guide for specific agents and cleaning instructions.