location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LT-300CL tray/feeder 500 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LT-300CL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LT-300CL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502626480 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 257503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:46:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Brother LT-300CL tray/feeder 500 sheets :
The long product name of Brother LT-300CL tray/feeder 500 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LT-300CL - Lower Tray for HL-4150CDN / HL-4570XXX, 500 sheets, A4
More>>>
Brother LT-300CL tray/feeder 500 sheets:
The official description of Brother LT-300CL tray/feeder 500 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brother Lower Tray for HL-4150CDN / HL-4570XXX.

Short summary description Brother LT-300CL tray/feeder 500 sheets:
This short summary of the Brother LT-300CL tray/feeder 500 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LT-300CL, 500 sheets, 60 - 105 g/m², 8.38 kg, 648 x 566 x 288 mm, 410 x 486 x 130 mm

Long summary description Brother LT-300CL tray/feeder 500 sheets:
This is an auto-generated long summary of Brother LT-300CL tray/feeder 500 sheets based on the first three specs of the first five spec groups.

Brother LT-300CL. Maximum capacity: 500 sheets, Supported media weight(s): 60 - 105 g/m². Package weight: 8.38 kg, Package dimensions (WxDxH): 648 x 566 x 288 mm. Dimensions (WxDxH): 410 x 486 x 130 mm

Features
Maximum capacity
500 sheets
Supported media weight(s)
60 - 105 g/m²
Media formats
Legal
Yes
Packaging data
Package weight
8.38 kg
Package dimensions (WxDxH)
648 x 566 x 288 mm
Logistics data
Harmonized System (HS) code
84439990
Other features
Dimensions (WxDxH)
410 x 486 x 130 mm
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 1 distributor(s)
Polska 1 distributor(s)
Australia 2 distributor(s)
United Kingdom 3 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)