Xerox logo

Xerox ELATEC TWN4 MultiTech 2 LF RFID CARD READER WHITE USB 2M CABLE

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54644
Info modified on:
13 May 2024, 11:48:59
Bullet Points Xerox ELATEC TWN4 MultiTech 2 LF RFID CARD READER WHITE USB 2M CABLE:
  • - Compatible With: Xerox® AltaLink® B8000 Series Multifunction Printers​/​B8100 Series Multifunction Printers​/​C8000 Series Color Multifunction Printers​/​C8100 Series Color Multifunction Printers, Xerox® PrimeLink® C9065/C9070 Color Printer, Xerox® VersaL
Long product name Xerox ELATEC TWN4 MultiTech 2 LF RFID CARD READER WHITE USB 2M CABLE:

ELATEC TWN4 MultiTech 2 LF RFID CARD READER WHITE USB 2M CABLE

Short summary description Xerox ELATEC TWN4 MultiTech 2 LF RFID CARD READER WHITE USB 2M CABLE:

Xerox ELATEC TWN4 MultiTech 2 LF RFID CARD READER WHITE USB 2M CABLE, Multifunctional, Xerox, VersaLink B400, VersaLink C500, VersaLink C405, VersaLink B600/B610, VersaLink C400, Germany, 100 mm, 160 mm

Long summary description Xerox ELATEC TWN4 MultiTech 2 LF RFID CARD READER WHITE USB 2M CABLE:

Xerox ELATEC TWN4 MultiTech 2 LF RFID CARD READER WHITE USB 2M CABLE. Device compatibility: Multifunctional, Brand compatibility: Xerox, Compatibility: VersaLink B400, VersaLink C500, VersaLink C405, VersaLink B600/B610, VersaLink C400

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.