location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark B2865dw 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B2865dw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50G0900
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 13:37:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lexmark 50G0900 user manual (16.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lexmark B2865dw 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Monochrome Laser
  • - Duplex (2-sided) Printing: Integrated Duplex
  • - Print Speed: Up to 65 ppm
  • - Recommended Monthly Page Volume: 5000 - 75000 pages
Warranty: 1-Year Advanced Exchange, Next Business Day
Long product name Lexmark B2865dw 1200 x 1200 DPI A4 Wi-Fi :
The long product name of Lexmark B2865dw 1200 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4" LCD, 65 ppm, 1200 x 1200 dpi, Duplex, Processor (2x 1GHz), 512 MB, 57 dBA, 1G LAN, 802.11bgn, USB 2.0
More>>>
Lexmark B2865dw 1200 x 1200 DPI A4 Wi-Fi:
The official description of Lexmark B2865dw 1200 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lexmark B2865dw features output up to 65 pages per minute, standard Wi-Fi connectivity and two-sided printing.

Interact with ease
With new front-side power button and USB port, 2.4-inch color LCD/keypad to monitor and configure system settings and single-door access to parts and supplies, it’s easier than ever to get things done. Convenient front access to the paper path means you’ll virtually never have to access the back of the device, allowing placement in or on cabinets. And ADA-compliant trays have push-button sliders and open with one hand, requiring low force and no twisting.

Full-spectrum security
Lexmark's comprehensive approach to product security is a design and engineering mandate across our entire product portfolio. Our security features help keep your information safe—in the document, on the device, over the network and at all points in between. That’s why Keypoint Intelligence - Buyers Lab honored Lexmark with a prestigious BLI PaceSetter award for Document Imaging Security. And this Lexmark product enables you to be GDPR ready.

The wireless difference
In addition to standard Ethernet and USB connectivity, on-board 802.1x-standard Wi-Fi makes it easy for authorized users to directly and securely connect for access to device services such as scanning and printing.

Ready to work
With access to input capacity of up to 4400 sheets, replacement toner cartridges that go as high as 15,000 pages, long-life imaging unit and a fuser that may never need replacement, you’ll spend more time printing. Plus, innovations in part replacement and accessibility help you resolve problems quickly.

Fast start + enduring performance
A first page as fast as 4.2 seconds sets the stage for printing and copying up to 65 ppm. And support for large workloads is built in, with recommended monthly page volume as high as 350,000 pages.

Meet the future
A combination of 1-GHz dual-core processor and 512 MB of memory (upgradeable to 4.5 GB) has the power to handle demanding tasks right now while providing a secure, upgradeable framework for future advances in product functionality. And as part of Lexmark’s most energy-efficient line of large-workgroup monochrome products ever, it’s rated EPEAT® Silver and ENERGY STAR® (2.0) certified.

Short summary description Lexmark B2865dw 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Lexmark B2865dw 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark B2865dw, Laser, 1200 x 1200 DPI, A4, 65 ppm, Duplex printing, Network ready

Long summary description Lexmark B2865dw 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Lexmark B2865dw 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Lexmark B2865dw. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 300000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 65 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Black, White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
65 ppm
Duplex print speed (black, normal quality, A4/US Letter)
39 ppm
Time to first page (black, normal)
4.2 s
Print margins (top, bottom, right, left)
4.24 mm
Features
Maximum duty cycle *
300000 pages per month
Recommended duty cycle
5000 - 75000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
HTML Direct Image Space, PCL 5e, PCL 6, PDF 1.7, PPDS, PostScript 3, XPS
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
550 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
6
Maximum input capacity
4400 sheets
Maximum output capacity
2550 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Labels, Plain paper, Transparencies
Multi-purpose tray media types
Envelopes, Legal, Letter, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Paper tray media weight
60 - 203 g/m²
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
2
USB connector
USB Type-A / USB Type-B
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
802.1x RADIUS, IPSec, LEAP, MD5, MSCHAPv2, PEAP, SNMPv3, SSL/TLS, TTLS
Mobile printing technologies
Apple AirPrint
Performance
Internal memory *
512 MB
Maximum internal memory
4608 MB
Built-in processor
Yes
Processor frequency
1000 MHz
Processor cores
2
Performance
Sound pressure level (printing)
58 dB
Sound pressure level (duplex printing)
57 dB
Sound power level (standby)
14 dB
Design
Market positioning *
Business
Product colour *
Black, White
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
6.1 cm (2.4")
Touchscreen
No
Certification
ICES-003 Class A, BSMI Class A, VCCI Class A, US FDA, UL 60950-1, FCC Class A, cUL CAN/CSA-C22.2 60950-1, NOM, CB EN/IEC 60950-1, CB EN/IEC 60825-1, CE DoC (EN 62301 Class A, EN 62311, CE EN/IEC 60950-1, CE EN/IEC 60825-1, EN 61000-3, EN 55022 Class A, EuP, EN 55024, UL), EFTA (CE), KCC, CCC, CECP, CEL, C-tick DoC, UL-AR, KC mark, UL GS mark, EC 1275, MET-I, ISO 532B, ECMA-370, TED, GOST-R, SII, TER
Power
Power consumption (printing) *
800 W
Power consumption (ready)
34 W
Power consumption (standby)
1.6 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
2.8 kWh/week
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8 x64, Windows 8.1, Windows 8.1 x64, Windows RT, Windows RT 8.1, Windows Vista, Windows Vista x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Debian 7.0, Debian 8.0, Fedora 23, Fedora 24, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0, Ubuntu 16.04, openSUSE 13.2
Server operating systems supported
SUSE Linux Enterprise Server 10, SUSE Linux Enterprise Server 11, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Other operating systems supported
Novell Distributed Print Services (NDPS), Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 2896 m
Sustainability
Sustainability certificates
Blue Angel, EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
428 mm
Depth
510.5 mm
Height
444.5 mm
Weight
25.4 kg
Packaging data
Package width
551.2 mm
Package depth
650.2 mm
Package height
563.9 mm
Package weight
29.8 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
11000 pages
Drivers included
Yes
Quick start guide
Yes
Cables included
AC